Safety Glasses USA Guardian Pro Over-The-Glass Safety Glasses with M/L Clear 2XE66GS

Description
GuardianPro® M/L Safety Glasses provide maximum protection during particularly vigorous activities. The superlative vented design allows for maximum fog resistance and is well-suited for outdoor use. Features: Fits over frames up to 5 1/2"w X 1 5/8"h - 139mm X 41mm 360 Degrees of Protection Enhanced Comfort Scratch Resistant Coating Anti-Fog Coating UV400 Polycarbonate Lens Lightweight Frame Lens Color: Clear - General purpose with impact protection and maximum visibility. Compliance: ANSI Z87.1-2003
Description
GuardianPro® M/L Safety Glasses provide maximum protection during particularly vigorous activities. The superlative vented design allows for maximum fog resistance and is well-suited for outdoor use. Features: Fits over frames up to 5 1/2"w X 1 5/8"h - 139mm X 41mm 360 Degrees of Protection Enhanced Comfort Scratch Resistant Coating Anti-Fog Coating UV400 Polycarbonate Lens Lightweight Frame Lens Color: Clear - General purpose with impact protection and maximum visibility. Compliance: ANSI Z87.1-2003

Suppliers

Company
Product
Description
Supplier Links
Guardian Pro Over-The-Glass Safety Glasses with M/L Clear - 2XE66GS - Safety Glasses USA
Three Rivers, MI, USA
Guardian Pro Over-The-Glass Safety Glasses with M/L Clear
2XE66GS
Guardian Pro Over-The-Glass Safety Glasses with M/L Clear 2XE66GS
GuardianPro® M/L Safety Glasses provide maximum protection during particularly vigorous activities. The superlative vented design allows for maximum fog resistance and is well-suited for outdoor use. Features: Fits over frames up to 5 1/2"w X 1 5/8"h - 139mm X 41mm 360 Degrees of Protection Enhanced Comfort Scratch Resistant Coating Anti-Fog Coating UV400 Polycarbonate Lens Lightweight Frame Lens Color: Clear - General purpose with impact protection and maximum visibility. Compliance: ANSI Z87.1-2003

GuardianPro® M/L Safety Glasses provide maximum protection during particularly vigorous activities. The superlative vented design allows for maximum fog resistance and is well-suited for outdoor use.

    Features:
  • Fits over frames up to 5 1/2"w X 1 5/8"h - 139mm X 41mm
  • 360 Degrees of Protection
  • Enhanced Comfort
  • Scratch Resistant Coating
  • Anti-Fog Coating
  • UV400 Polycarbonate Lens
  • Lightweight Frame

Lens Color: Clear - General purpose with impact protection and maximum visibility.

Compliance: ANSI Z87.1-2003

Supplier's Site

Technical Specifications

  Safety Glasses USA
Product Category Eyewear
Product Number 2XE66GS
Product Name Guardian Pro Over-The-Glass Safety Glasses with M/L Clear
Unlock Full Specs
to access all available technical data

Similar Products

Cairns Invader 664 Fire Helmets -  - MSA Safety
Specs
Type Goggles (optional feature)
Application Fire Resistant
Industry Fire
View Details
Specs
Type Goggles
Application Laser Protection
View Details