Safety Glasses USA Wiley-X XL-1 Sunglasses with Grey & Clear Lenses and 291

Description
The Wiley-X XL-1 Includes the following: Smoke Lenses (XLS) Clear Lenses (XLC) Zipper Top Nylon Case (TS-235) Elastic Strap (XLE) Cleaning Cloth (A425) XL-1 Features: System Converts From Ballistic Eyewear To Tactical Goggle NVG Compatible Frame Protects Eyes From Wind, Sun, Glare, Fragmentation Heat Resistant Material Frame Provides 90 Degree Wrap-Back, Eliminating Tunnel Vision Elastic Strap Has Tri-Glide™ System To Adjust Length Elastic Mini Strap Attaches To Temples Through T-Peg™ Docking Frame Supports Rx Lenses Double Injected Temples Grip Head XL-1 Lenses: 8 Base 2.0 Mm Selenite™ Polycarbonate Lenses T-Shell™ And Foil™ Lens Coatings For Anti Scratch And Anti Fog Protection Lenses Provide 100% UVA / UVB Protection And Distortion Free Clarity Includes Smoke And Clear Lenses Light Rust, Light Adjusting, And Polarized Lens Options Available Standards and Regulations Ballistic Impact US Mil-Prf-31013 VO ANSI Z87.1-2003 High Velocity Impact CE EN 166 (F) National Stock Numbers (NSN) 4240-01-504-1037 Complete Two Lens System 4240-01-504-5303 Clear Replacement Lenses 4240-01-504-5308 Smoke Replacement Lenses 4240-01-504-5770 Replacement Elastic Strap 4240-01-504-6528 Replacement Frame (Includes Strap) 4240-01-504-5797 Hard Case With Lens Storage
Description
The Wiley-X XL-1 Includes the following: Smoke Lenses (XLS) Clear Lenses (XLC) Zipper Top Nylon Case (TS-235) Elastic Strap (XLE) Cleaning Cloth (A425) XL-1 Features: System Converts From Ballistic Eyewear To Tactical Goggle NVG Compatible Frame Protects Eyes From Wind, Sun, Glare, Fragmentation Heat Resistant Material Frame Provides 90 Degree Wrap-Back, Eliminating Tunnel Vision Elastic Strap Has Tri-Glide™ System To Adjust Length Elastic Mini Strap Attaches To Temples Through T-Peg™ Docking Frame Supports Rx Lenses Double Injected Temples Grip Head XL-1 Lenses: 8 Base 2.0 Mm Selenite™ Polycarbonate Lenses T-Shell™ And Foil™ Lens Coatings For Anti Scratch And Anti Fog Protection Lenses Provide 100% UVA / UVB Protection And Distortion Free Clarity Includes Smoke And Clear Lenses Light Rust, Light Adjusting, And Polarized Lens Options Available Standards and Regulations Ballistic Impact US Mil-Prf-31013 VO ANSI Z87.1-2003 High Velocity Impact CE EN 166 (F) National Stock Numbers (NSN) 4240-01-504-1037 Complete Two Lens System 4240-01-504-5303 Clear Replacement Lenses 4240-01-504-5308 Smoke Replacement Lenses 4240-01-504-5770 Replacement Elastic Strap 4240-01-504-6528 Replacement Frame (Includes Strap) 4240-01-504-5797 Hard Case With Lens Storage

Suppliers

Company
Product
Description
Supplier Links
Wiley-X XL-1 Sunglasses with Grey & Clear Lenses and - 291 - Safety Glasses USA
Three Rivers, MI, USA
Wiley-X XL-1 Sunglasses with Grey & Clear Lenses and
291
Wiley-X XL-1 Sunglasses with Grey & Clear Lenses and 291
The Wiley-X XL-1 Includes the following: Smoke Lenses (XLS) Clear Lenses (XLC) Zipper Top Nylon Case (TS-235) Elastic Strap (XLE) Cleaning Cloth (A425) XL-1 Features: System Converts From Ballistic Eyewear To Tactical Goggle NVG Compatible Frame Protects Eyes From Wind, Sun, Glare, Fragmentation Heat Resistant Material Frame Provides 90 Degree Wrap-Back, Eliminating Tunnel Vision Elastic Strap Has Tri-Glide™ System To Adjust Length Elastic Mini Strap Attaches To Temples Through T-Peg™ Docking Frame Supports Rx Lenses Double Injected Temples Grip Head XL-1 Lenses: 8 Base 2.0 Mm Selenite™ Polycarbonate Lenses T-Shell™ And Foil™ Lens Coatings For Anti Scratch And Anti Fog Protection Lenses Provide 100% UVA / UVB Protection And Distortion Free Clarity Includes Smoke And Clear Lenses Light Rust, Light Adjusting, And Polarized Lens Options Available Standards and Regulations Ballistic Impact US Mil-Prf-31013 VO ANSI Z87.1-2003 High Velocity Impact CE EN 166 (F) National Stock Numbers (NSN) 4240-01-504-1037 Complete Two Lens System 4240-01-504-5303 Clear Replacement Lenses 4240-01-504-5308 Smoke Replacement Lenses 4240-01-504-5770 Replacement Elastic Strap 4240-01-504-6528 Replacement Frame (Includes Strap) 4240-01-504-5797 Hard Case With Lens Storage
    The Wiley-X XL-1 Includes the following:
  • Smoke Lenses (XLS)
  • Clear Lenses (XLC)
  • Zipper Top Nylon Case (TS-235)
  • Elastic Strap (XLE)
  • Cleaning Cloth (A425)
    XL-1 Features:
  • System Converts From Ballistic Eyewear To Tactical Goggle
  • NVG Compatible
  • Frame Protects Eyes From Wind, Sun, Glare, Fragmentation
  • Heat Resistant Material
  • Frame Provides 90 Degree Wrap-Back, Eliminating Tunnel Vision
  • Elastic Strap Has Tri-Glide™ System To Adjust Length
  • Elastic Mini Strap Attaches To Temples Through T-Peg™ Docking
  • Frame Supports Rx Lenses
  • Double Injected Temples Grip Head
    XL-1 Lenses:
  • 8 Base 2.0 Mm Selenite™ Polycarbonate Lenses
  • T-Shell™ And Foil™ Lens Coatings For Anti Scratch And Anti Fog Protection
  • Lenses Provide 100% UVA / UVB Protection And Distortion Free Clarity
  • Includes Smoke And Clear Lenses
  • Light Rust, Light Adjusting, And Polarized Lens Options Available
    Standards and Regulations
  • Ballistic Impact
  • US Mil-Prf-31013 VO
  • ANSI Z87.1-2003 High Velocity Impact
  • CE EN 166 (F)
    National Stock Numbers (NSN)
  • 4240-01-504-1037 Complete Two Lens System
  • 4240-01-504-5303 Clear Replacement Lenses
  • 4240-01-504-5308 Smoke Replacement Lenses
  • 4240-01-504-5770 Replacement Elastic Strap
  • 4240-01-504-6528 Replacement Frame (Includes Strap)
  • 4240-01-504-5797 Hard Case With Lens Storage
Supplier's Site

Technical Specifications

  Safety Glasses USA
Product Category Eyewear
Product Number 291
Product Name Wiley-X XL-1 Sunglasses with Grey & Clear Lenses and
Unlock Full Specs
to access all available technical data

Similar Products

Arctic Spectacles, Clear, Indoor - 697514 - MSA Safety
Specs
Type Glasses
Application Chemical; Dust/Fiber; Electrical; Oil Resistant; Radiation
Industry Building & Construction
View Details
Specs
Type Goggles
Application Laser Protection
View Details