Safety Glasses USA 3M Privo Safety Glasses with Silver/Red Frame and Indoor- 12268

Description
Features: Sleek European inspired styling Soft DuoForm molded nosebridge and temple tips for all day comfort Universal fit design, available with anti-fog lenses Tough durable polycarbonate lens absorbs 99.9% UV Lens Colors: Indoor/Outdoor Mirror - Clear UV400 Polycarbonate lens provides 100% protection from harmful UV-A and UV-B rays. Coated with a light gold mirror finish to reduce glare. Commonly used where it is required to move between indoor applications to outdoor applications. Compliance: Meets ANSI Z87.1-2003 and CSA 94.3 standards.
Description
Features: Sleek European inspired styling Soft DuoForm molded nosebridge and temple tips for all day comfort Universal fit design, available with anti-fog lenses Tough durable polycarbonate lens absorbs 99.9% UV Lens Colors: Indoor/Outdoor Mirror - Clear UV400 Polycarbonate lens provides 100% protection from harmful UV-A and UV-B rays. Coated with a light gold mirror finish to reduce glare. Commonly used where it is required to move between indoor applications to outdoor applications. Compliance: Meets ANSI Z87.1-2003 and CSA 94.3 standards.

Suppliers

Company
Product
Description
Supplier Links
3M Privo Safety Glasses with Silver/Red Frame and Indoor- - 12268 - Safety Glasses USA
Three Rivers, MI, USA
3M Privo Safety Glasses with Silver/Red Frame and Indoor-
12268
3M Privo Safety Glasses with Silver/Red Frame and Indoor- 12268
Features: Sleek European inspired styling Soft DuoForm molded nosebridge and temple tips for all day comfort Universal fit design, available with anti-fog lenses Tough durable polycarbonate lens absorbs 99.9% UV Lens Colors: Indoor/Outdoor Mirror - Clear UV400 Polycarbonate lens provides 100% protection from harmful UV-A and UV-B rays. Coated with a light gold mirror finish to reduce glare. Commonly used where it is required to move between indoor applications to outdoor applications. Compliance: Meets ANSI Z87.1-2003 and CSA 94.3 standards.
    Features:
  • Sleek European inspired styling
  • Soft DuoForm molded nosebridge and temple tips for all day comfort
  • Universal fit design, available with anti-fog lenses
  • Tough durable polycarbonate lens absorbs 99.9% UV

Lens Colors: Indoor/Outdoor Mirror - Clear UV400 Polycarbonate lens provides 100% protection from harmful UV-A and UV-B rays. Coated with a light gold mirror finish to reduce glare. Commonly used where it is required to move between indoor applications to outdoor applications.

Compliance: Meets ANSI Z87.1-2003 and CSA 94.3 standards.

Supplier's Site

Technical Specifications

  Safety Glasses USA
Product Category Eyewear
Product Number 12268
Product Name 3M Privo Safety Glasses with Silver/Red Frame and Indoor-
Unlock Full Specs
to access all available technical data

Similar Products