Safety Glasses USA 3M Lexa Bifocal Safety Glasses With Clear Anti-Fog Lens BF4

Description
Here's a safety spectacle with all the functionality, all the style and a value price, with 6 new bifocal reader options to chose from. Lexa readers feature full functionality. Adjustable length temples. 4-position lens angle adjustment. Soft, universal fit nosebridge, and AOSafety's proprietary DX Anti-fog hard coat. Available in +1.5, +2.0 and +2.5 diopters. Features: Tough Duralite polycarbonate lens provides 99.9% UV protection DX Anti-fog Hard Coat Adjustable length temples Lens angle adjustment Made in USA Lens Color: Clear - General purpose with impact protection and maximum visibility. Compliance: Meets ANSI Z87.1-2003 and CSA Z94.3-2002 Standards.
Description
Here's a safety spectacle with all the functionality, all the style and a value price, with 6 new bifocal reader options to chose from. Lexa readers feature full functionality. Adjustable length temples. 4-position lens angle adjustment. Soft, universal fit nosebridge, and AOSafety's proprietary DX Anti-fog hard coat. Available in +1.5, +2.0 and +2.5 diopters. Features: Tough Duralite polycarbonate lens provides 99.9% UV protection DX Anti-fog Hard Coat Adjustable length temples Lens angle adjustment Made in USA Lens Color: Clear - General purpose with impact protection and maximum visibility. Compliance: Meets ANSI Z87.1-2003 and CSA Z94.3-2002 Standards.

Suppliers

Company
Product
Description
Supplier Links
3M Lexa Bifocal Safety Glasses With Clear Anti-Fog Lens - BF4 - Safety Glasses USA
Three Rivers, MI, USA
3M Lexa Bifocal Safety Glasses With Clear Anti-Fog Lens
BF4
3M Lexa Bifocal Safety Glasses With Clear Anti-Fog Lens BF4
Here's a safety spectacle with all the functionality, all the style and a value price, with 6 new bifocal reader options to chose from. Lexa readers feature full functionality. Adjustable length temples. 4-position lens angle adjustment. Soft, universal fit nosebridge, and AOSafety's proprietary DX Anti-fog hard coat. Available in +1.5, +2.0 and +2.5 diopters. Features: Tough Duralite polycarbonate lens provides 99.9% UV protection DX Anti-fog Hard Coat Adjustable length temples Lens angle adjustment Made in USA Lens Color: Clear - General purpose with impact protection and maximum visibility. Compliance: Meets ANSI Z87.1-2003 and CSA Z94.3-2002 Standards.

Here's a safety spectacle with all the functionality, all the style and a value price, with 6 new bifocal reader options to chose from. Lexa readers feature full functionality. Adjustable length temples. 4-position lens angle adjustment. Soft, universal fit nosebridge, and AOSafety's proprietary DX Anti-fog hard coat. Available in +1.5, +2.0 and +2.5 diopters.

    Features:
  • Tough Duralite polycarbonate lens provides 99.9% UV protection
  • DX Anti-fog Hard Coat
  • Adjustable length temples
  • Lens angle adjustment
  • Made in USA

Lens Color: Clear - General purpose with impact protection and maximum visibility.

Compliance: Meets ANSI Z87.1-2003 and CSA Z94.3-2002 Standards.

Supplier's Site

Technical Specifications

  Safety Glasses USA
Product Category Eyewear
Product Number BF4
Product Name 3M Lexa Bifocal Safety Glasses With Clear Anti-Fog Lens
Unlock Full Specs
to access all available technical data

Similar Products

Luxor Protective Eyewear - 697516 - MSA Safety
Specs
Type Glasses
Application Chemical; Dust/Fiber; Electrical; Oil Resistant; Radiation
Industry Building & Construction; Labratory; Mining; Utilities; Agriculture
View Details
Specs
Type Goggles
Application Laser Protection
View Details