Safety Glasses USA Jackson Nemesis Safety Glasses with Black Frame and Blue 3000358

Description
These new sleek and sporty style glasses are designed for safety and comfort and are sure to become a favorite with your employees. Features: Lightweight construction and soft touch temples. Single wrap-around lens offers protection from sides and front. Available with a variety of different lens tints. Free neck cord included with every pair. Lens Color: Blue Mirror - Mirror coating over Gray lens provides additional light-reflecting properties; the mirror color has minimal impact on visibility. Compliance: Meets ANSI Z87.1+ standards.
Description
These new sleek and sporty style glasses are designed for safety and comfort and are sure to become a favorite with your employees. Features: Lightweight construction and soft touch temples. Single wrap-around lens offers protection from sides and front. Available with a variety of different lens tints. Free neck cord included with every pair. Lens Color: Blue Mirror - Mirror coating over Gray lens provides additional light-reflecting properties; the mirror color has minimal impact on visibility. Compliance: Meets ANSI Z87.1+ standards.

Suppliers

Company
Product
Description
Supplier Links
Jackson Nemesis Safety Glasses with Black Frame and Blue - 3000358 - Safety Glasses USA
Three Rivers, MI, USA
Jackson Nemesis Safety Glasses with Black Frame and Blue
3000358
Jackson Nemesis Safety Glasses with Black Frame and Blue 3000358
These new sleek and sporty style glasses are designed for safety and comfort and are sure to become a favorite with your employees. Features: Lightweight construction and soft touch temples. Single wrap-around lens offers protection from sides and front. Available with a variety of different lens tints. Free neck cord included with every pair. Lens Color: Blue Mirror - Mirror coating over Gray lens provides additional light-reflecting properties; the mirror color has minimal impact on visibility. Compliance: Meets ANSI Z87.1+ standards.

These new sleek and sporty style glasses are designed for safety and comfort and are sure to become a favorite with your employees.

    Features:
  • Lightweight construction and soft touch temples.
  • Single wrap-around lens offers protection from sides and front.
  • Available with a variety of different lens tints.
  • Free neck cord included with every pair.

Lens Color: Blue Mirror - Mirror coating over Gray lens provides additional light-reflecting properties; the mirror color has minimal impact on visibility.

Compliance: Meets ANSI Z87.1+ standards.

Supplier's Site

Technical Specifications

  Safety Glasses USA
Product Category Eyewear
Product Number 3000358
Product Name Jackson Nemesis Safety Glasses with Black Frame and Blue
Unlock Full Specs
to access all available technical data

Similar Products

Feather Fit™ Eyewear -  - MSA Safety
Specs
Type Glasses
Application Ultraviolet / UV
Industry Food and Beverage; Painting
View Details
Specs
Type Goggles
Application Laser Protection
View Details