Safety Glasses USA DeWalt GRP Polarized Safety Glasses with Black Frame and DPG90E-P

Description
Features: The GRP features a glare reducing Polarized lens that provides 99.9% UV protection. Rubber-Tipped temples keeps glasses securely in place. Soft, Rubber Nosepiece provides all-day comfort. Includes Neck Cord and Carrying Bag. Lens Color: Gray - Provides protection from glare and high levels of visible light and ultraviolet radiation without distorting color perception. Compliance: Meets or Exceeds ANSI Z87.1+ standards.
Description
Features: The GRP features a glare reducing Polarized lens that provides 99.9% UV protection. Rubber-Tipped temples keeps glasses securely in place. Soft, Rubber Nosepiece provides all-day comfort. Includes Neck Cord and Carrying Bag. Lens Color: Gray - Provides protection from glare and high levels of visible light and ultraviolet radiation without distorting color perception. Compliance: Meets or Exceeds ANSI Z87.1+ standards.

Suppliers

Company
Product
Description
Supplier Links
DeWalt GRP Polarized Safety Glasses with Black Frame and - DPG90E-P - Safety Glasses USA
Three Rivers, MI, USA
DeWalt GRP Polarized Safety Glasses with Black Frame and
DPG90E-P
DeWalt GRP Polarized Safety Glasses with Black Frame and DPG90E-P
Features: The GRP features a glare reducing Polarized lens that provides 99.9% UV protection. Rubber-Tipped temples keeps glasses securely in place. Soft, Rubber Nosepiece provides all-day comfort. Includes Neck Cord and Carrying Bag. Lens Color: Gray - Provides protection from glare and high levels of visible light and ultraviolet radiation without distorting color perception. Compliance: Meets or Exceeds ANSI Z87.1+ standards.
    Features:
  • The GRP features a glare reducing Polarized lens that provides 99.9% UV protection.
  • Rubber-Tipped temples keeps glasses securely in place.
  • Soft, Rubber Nosepiece provides all-day comfort.
  • Includes Neck Cord and Carrying Bag.

Lens Color: Gray - Provides protection from glare and high levels of visible light and ultraviolet radiation without distorting color perception.

Compliance: Meets or Exceeds ANSI Z87.1+ standards.

Supplier's Site

Technical Specifications

  Safety Glasses USA
Product Category Eyewear
Product Number DPG90E-P
Product Name DeWalt GRP Polarized Safety Glasses with Black Frame and
Unlock Full Specs
to access all available technical data

Similar Products

Safety Glasses - 1271570 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Glasses
Application Laser Protection
View Details
Specs
Type Goggles
Application Laser Protection
View Details