Safety Glasses USA Guardian Pro Over-The-Glass Safety Glasses with Large Clear 24E66GS

Description
GuardianPro® Large Safety Glasses are especially suited for today's traditional Rx frames. The large design is sleek and secure and allows for maximum coverage. Features: Fits over frames up to 5 3/8"w X 1 7/8"h - 137mm X 47mm 360 Degrees of Protection Enhanced Comfort Scratch Resistant Coating Anti-Fog Coating UV400 Polycarbonate Lens Lightweight Frame Lens Color: Clear - General purpose with impact protection and maximum visibility. Compliance: ANSI Z87.1-2003
Description
GuardianPro® Large Safety Glasses are especially suited for today's traditional Rx frames. The large design is sleek and secure and allows for maximum coverage. Features: Fits over frames up to 5 3/8"w X 1 7/8"h - 137mm X 47mm 360 Degrees of Protection Enhanced Comfort Scratch Resistant Coating Anti-Fog Coating UV400 Polycarbonate Lens Lightweight Frame Lens Color: Clear - General purpose with impact protection and maximum visibility. Compliance: ANSI Z87.1-2003

Suppliers

Company
Product
Description
Supplier Links
Guardian Pro Over-The-Glass Safety Glasses with Large Clear - 24E66GS - Safety Glasses USA
Three Rivers, MI, USA
Guardian Pro Over-The-Glass Safety Glasses with Large Clear
24E66GS
Guardian Pro Over-The-Glass Safety Glasses with Large Clear 24E66GS
GuardianPro® Large Safety Glasses are especially suited for today's traditional Rx frames. The large design is sleek and secure and allows for maximum coverage. Features: Fits over frames up to 5 3/8"w X 1 7/8"h - 137mm X 47mm 360 Degrees of Protection Enhanced Comfort Scratch Resistant Coating Anti-Fog Coating UV400 Polycarbonate Lens Lightweight Frame Lens Color: Clear - General purpose with impact protection and maximum visibility. Compliance: ANSI Z87.1-2003

GuardianPro® Large Safety Glasses are especially suited for today's traditional Rx frames. The large design is sleek and secure and allows for maximum coverage.

    Features:
  • Fits over frames up to 5 3/8"w X 1 7/8"h - 137mm X 47mm
  • 360 Degrees of Protection
  • Enhanced Comfort
  • Scratch Resistant Coating
  • Anti-Fog Coating
  • UV400 Polycarbonate Lens
  • Lightweight Frame

Lens Color: Clear - General purpose with impact protection and maximum visibility.

Compliance: ANSI Z87.1-2003

Supplier's Site

Technical Specifications

  Safety Glasses USA
Product Category Eyewear
Product Number 24E66GS
Product Name Guardian Pro Over-The-Glass Safety Glasses with Large Clear
Unlock Full Specs
to access all available technical data

Similar Products