Safety Glasses USA Jackson Nemesis Safety Glasses with Blue Frame and Light 3011373

Description
These new sleek and sporty style glasses are designed for safety and comfort and are sure to become a favorite with your employees. Features: Lightweight construction and soft touch temples. Single wrap-around lens offers protection from sides and front. Available with a variety of different lens tints. Free neck cord included with every pair. Lens Color: Light Blue - Reduces yellow or sodium vapor light. Improves contrast in hazy conditions. Compliance: Meets ANSI Z87.1+ standards.
Description
These new sleek and sporty style glasses are designed for safety and comfort and are sure to become a favorite with your employees. Features: Lightweight construction and soft touch temples. Single wrap-around lens offers protection from sides and front. Available with a variety of different lens tints. Free neck cord included with every pair. Lens Color: Light Blue - Reduces yellow or sodium vapor light. Improves contrast in hazy conditions. Compliance: Meets ANSI Z87.1+ standards.

Suppliers

Company
Product
Description
Supplier Links
Jackson Nemesis Safety Glasses with Blue Frame and Light - 3011373 - Safety Glasses USA
Three Rivers, MI, USA
Jackson Nemesis Safety Glasses with Blue Frame and Light
3011373
Jackson Nemesis Safety Glasses with Blue Frame and Light 3011373
These new sleek and sporty style glasses are designed for safety and comfort and are sure to become a favorite with your employees. Features: Lightweight construction and soft touch temples. Single wrap-around lens offers protection from sides and front. Available with a variety of different lens tints. Free neck cord included with every pair. Lens Color: Light Blue - Reduces yellow or sodium vapor light. Improves contrast in hazy conditions. Compliance: Meets ANSI Z87.1+ standards.

These new sleek and sporty style glasses are designed for safety and comfort and are sure to become a favorite with your employees.

    Features:
  • Lightweight construction and soft touch temples.
  • Single wrap-around lens offers protection from sides and front.
  • Available with a variety of different lens tints.
  • Free neck cord included with every pair.

Lens Color: Light Blue - Reduces yellow or sodium vapor light. Improves contrast in hazy conditions.

Compliance: Meets ANSI Z87.1+ standards.

Supplier's Site

Technical Specifications

  Safety Glasses USA
Product Category Eyewear
Product Number 3011373
Product Name Jackson Nemesis Safety Glasses with Blue Frame and Light
Unlock Full Specs
to access all available technical data

Similar Products

Cairns 1010 Composite Fire Helmets -  - MSA Safety
Specs
Type Goggles (optional feature)
Application Fire Resistant
Industry Fire
View Details
Safety Goggles - 314521 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Goggles
View Details
Specs
Type Goggles
Application Laser Protection
View Details