Safety Glasses USA Smith & Wesson Code 4 Safety Glasses with Clear Lens 3011687

Description
Features: Ribbed, non-slip rubber nose cushion and contoured temple tips provide a precise fit and all day comfort. Hinge stops to help prevent scratched lenses. Lightweight, weighs less than an ounce. Scratch resistant polycarbonate lenses. Provides maximum UV protection. Lens Color: Clear - General purpose with impact protection and maximum visibility. Compliance: Exceeds ANSI Z87.1 performance standards.
Description
Features: Ribbed, non-slip rubber nose cushion and contoured temple tips provide a precise fit and all day comfort. Hinge stops to help prevent scratched lenses. Lightweight, weighs less than an ounce. Scratch resistant polycarbonate lenses. Provides maximum UV protection. Lens Color: Clear - General purpose with impact protection and maximum visibility. Compliance: Exceeds ANSI Z87.1 performance standards.

Suppliers

Company
Product
Description
Supplier Links
Smith & Wesson Code 4 Safety Glasses with Clear Lens - 3011687 - Safety Glasses USA
Three Rivers, MI, USA
Smith & Wesson Code 4 Safety Glasses with Clear Lens
3011687
Smith & Wesson Code 4 Safety Glasses with Clear Lens 3011687
Features: Ribbed, non-slip rubber nose cushion and contoured temple tips provide a precise fit and all day comfort. Hinge stops to help prevent scratched lenses. Lightweight, weighs less than an ounce. Scratch resistant polycarbonate lenses. Provides maximum UV protection. Lens Color: Clear - General purpose with impact protection and maximum visibility. Compliance: Exceeds ANSI Z87.1 performance standards.
    Features:
  • Ribbed, non-slip rubber nose cushion and contoured temple tips provide a precise fit and all day comfort.
  • Hinge stops to help prevent scratched lenses.
  • Lightweight, weighs less than an ounce.
  • Scratch resistant polycarbonate lenses.
  • Provides maximum UV protection.

Lens Color: Clear - General purpose with impact protection and maximum visibility.

Compliance: Exceeds ANSI Z87.1 performance standards.

Supplier's Site

Technical Specifications

  Safety Glasses USA
Product Category Eyewear
Product Number 3011687
Product Name Smith & Wesson Code 4 Safety Glasses with Clear Lens
Unlock Full Specs
to access all available technical data

Similar Products

Arctic Elite Spectacles, Gray, Outdoor - 10038846 - MSA Safety
Specs
Type Glasses
Application Chemical; Dust/Fiber; Electrical; Oil Resistant; Radiation
Industry Building & Construction
View Details