Safety Glasses USA DeWalt Reinforcer Safety Glasses with Fire Mirror Lens DPG58-6D

Description
Features: The Reinforcer provides an ergonomically-positi on handgrip pattern on the temple for a secure grip. Soft, rubber nosepiece for non-slip comfort. Cushioned rubber temple pads provide superior comfort & grip. Distortion free lens for fatigue free use. Impact resistant polycarbonate lens provides 99.9% UV protection. Lens Color: Fire Mirror - Mirror coating over Gray lens provides additional light-reflecting properties; the mirror color has minimal impact on visibility. Compliance: ANSI Z87.1-2003+ certified.
Description
Features: The Reinforcer provides an ergonomically-positi on handgrip pattern on the temple for a secure grip. Soft, rubber nosepiece for non-slip comfort. Cushioned rubber temple pads provide superior comfort & grip. Distortion free lens for fatigue free use. Impact resistant polycarbonate lens provides 99.9% UV protection. Lens Color: Fire Mirror - Mirror coating over Gray lens provides additional light-reflecting properties; the mirror color has minimal impact on visibility. Compliance: ANSI Z87.1-2003+ certified.

Suppliers

Company
Product
Description
Supplier Links
DeWalt Reinforcer Safety Glasses with Fire Mirror Lens - DPG58-6D - Safety Glasses USA
Three Rivers, MI, USA
DeWalt Reinforcer Safety Glasses with Fire Mirror Lens
DPG58-6D
DeWalt Reinforcer Safety Glasses with Fire Mirror Lens DPG58-6D
Features: The Reinforcer provides an ergonomically-positi on handgrip pattern on the temple for a secure grip. Soft, rubber nosepiece for non-slip comfort. Cushioned rubber temple pads provide superior comfort & grip. Distortion free lens for fatigue free use. Impact resistant polycarbonate lens provides 99.9% UV protection. Lens Color: Fire Mirror - Mirror coating over Gray lens provides additional light-reflecting properties; the mirror color has minimal impact on visibility. Compliance: ANSI Z87.1-2003+ certified.
    Features:
  • The Reinforcer provides an ergonomically-position handgrip pattern on the temple for a secure grip.
  • Soft, rubber nosepiece for non-slip comfort.
  • Cushioned rubber temple pads provide superior comfort & grip.
  • Distortion free lens for fatigue free use.
  • Impact resistant polycarbonate lens provides 99.9% UV protection.

Lens Color: Fire Mirror - Mirror coating over Gray lens provides additional light-reflecting properties; the mirror color has minimal impact on visibility.

Compliance: ANSI Z87.1-2003+ certified.

Supplier's Site

Technical Specifications

  Safety Glasses USA
Product Category Eyewear
Product Number DPG58-6D
Product Name DeWalt Reinforcer Safety Glasses with Fire Mirror Lens
Unlock Full Specs
to access all available technical data

Similar Products

Vista Eyewear - 10070914 - MSA Safety
Specs
Type Glasses
Application Chemical; Dust/Fiber; Electrical; Radiation; Ultraviolet / UV
Industry Building & Construction; Mining; Utilities
View Details
Specs
Type Goggles
Application Laser Protection
View Details