Safety Glasses USA Elvex Rx-300 Bifocal Safety Glasses With Gray Lens BF24

Description
Bifocal safety glasses have become a big market, and users are asking for more choices in frame styles. Elvex is responding with our third generation bifocal safety glasses. Features: The RX-300 has a contemporary design and modern flair, but the wraparound lens offers a close fit and comfortable protection. A unique rubber nose bridge and soft rubber tipped temples make this frame style one of our most versatile. And the price is lower than our previous generations, without any sacrifice in quality or function! Lens Color: Gray - Provides protection from glare and high levels of visible light and ultraviolet radiation without distorting color perception. Compliance: Meets ANSI Z87.1-2003 standards.
Description
Bifocal safety glasses have become a big market, and users are asking for more choices in frame styles. Elvex is responding with our third generation bifocal safety glasses. Features: The RX-300 has a contemporary design and modern flair, but the wraparound lens offers a close fit and comfortable protection. A unique rubber nose bridge and soft rubber tipped temples make this frame style one of our most versatile. And the price is lower than our previous generations, without any sacrifice in quality or function! Lens Color: Gray - Provides protection from glare and high levels of visible light and ultraviolet radiation without distorting color perception. Compliance: Meets ANSI Z87.1-2003 standards.

Suppliers

Company
Product
Description
Supplier Links
Elvex Rx-300 Bifocal Safety Glasses With Gray Lens - BF24 - Safety Glasses USA
Three Rivers, MI, USA
Elvex Rx-300 Bifocal Safety Glasses With Gray Lens
BF24
Elvex Rx-300 Bifocal Safety Glasses With Gray Lens BF24
Bifocal safety glasses have become a big market, and users are asking for more choices in frame styles. Elvex is responding with our third generation bifocal safety glasses. Features: The RX-300 has a contemporary design and modern flair, but the wraparound lens offers a close fit and comfortable protection. A unique rubber nose bridge and soft rubber tipped temples make this frame style one of our most versatile. And the price is lower than our previous generations, without any sacrifice in quality or function! Lens Color: Gray - Provides protection from glare and high levels of visible light and ultraviolet radiation without distorting color perception. Compliance: Meets ANSI Z87.1-2003 standards.

Bifocal safety glasses have become a big market, and users are asking for more choices in frame styles. Elvex is responding with our third generation bifocal safety glasses.

    Features:
  • The RX-300 has a contemporary design and modern flair, but the wraparound lens offers a close fit and comfortable protection.
  • A unique rubber nose bridge and soft rubber tipped temples make this frame style one of our most versatile.
  • And the price is lower than our previous generations, without any sacrifice in quality or function!

Lens Color: Gray - Provides protection from glare and high levels of visible light and ultraviolet radiation without distorting color perception.

Compliance: Meets ANSI Z87.1-2003 standards.

Supplier's Site

Technical Specifications

  Safety Glasses USA
Product Category Eyewear
Product Number BF24
Product Name Elvex Rx-300 Bifocal Safety Glasses With Gray Lens
Unlock Full Specs
to access all available technical data

Similar Products

Arctic Spectacles, Gray, Outdoor - 697515 - MSA Safety
Specs
Type Glasses
Application Chemical; Dust/Fiber; Electrical; Oil Resistant; Radiation
Industry Building & Construction
View Details
Specs
Type Goggles
Application Laser Protection
View Details