Features:
Sleek wraparound frame, no sideshield distortion.
Durable lightweight Nylon temples.
Scratch resistant hard coat and anti-fog Polycarbonate lens.
99.9% protection from UVA/UVB/UVC rays.
Lens Color: Yellow - Best for enhancing contrast and light in low light applications; not recommended for night driving or bright light environments. Compliance: Compliant with ANSI Z87.1+ 2003 standards and meets U.S. Military Eyewear Ballistic Impact Resistance Requirements - MIL-PRF-31013 clause 3.5.1.1, MIL-V-43511 clause 3.5.10.
Features:
- Sleek wraparound frame, no sideshield distortion.
- Durable lightweight Nylon temples.
- Scratch resistant hard coat and anti-fog Polycarbonate lens.
- 99.9% protection from UVA/UVB/UVC rays.
Lens Color: Yellow - Best for enhancing contrast and light in low light applications; not recommended for night driving or bright light environments.
Compliance: Compliant with ANSI Z87.1+ 2003 standards and meets U.S. Military Eyewear Ballistic Impact Resistance Requirements - MIL-PRF-31013 clause 3.5.1.1, MIL-V-43511 clause 3.5.10.