Safety Glasses USA 3M Fuel 2 Safety Glasses with Silver Frame and Clear Anti- 11653

Description
FUEL 2 is another AOSafety innovation that goes far beyond anything in the category. Features: Torque formed, fire-glazed alloys to create torture-resistant* frames that scream top-tier. FUEL complies with OSHA regulations. Meets or exceeds industrial safety guidelines. Provided protection against 99.9% of harmful UV rays. Lens Color: Clear - General purpose with impact protection and maximum visibility. Compliance: Meets the “High Impact” level of the ANSI Z87.1-2003 Industrial Safety Standard.
Description
FUEL 2 is another AOSafety innovation that goes far beyond anything in the category. Features: Torque formed, fire-glazed alloys to create torture-resistant* frames that scream top-tier. FUEL complies with OSHA regulations. Meets or exceeds industrial safety guidelines. Provided protection against 99.9% of harmful UV rays. Lens Color: Clear - General purpose with impact protection and maximum visibility. Compliance: Meets the “High Impact” level of the ANSI Z87.1-2003 Industrial Safety Standard.

Suppliers

Company
Product
Description
Supplier Links
3M Fuel 2 Safety Glasses with Silver Frame and Clear Anti- - 11653 - Safety Glasses USA
Three Rivers, MI, USA
3M Fuel 2 Safety Glasses with Silver Frame and Clear Anti-
11653
3M Fuel 2 Safety Glasses with Silver Frame and Clear Anti- 11653
FUEL 2 is another AOSafety innovation that goes far beyond anything in the category. Features: Torque formed, fire-glazed alloys to create torture-resistant* frames that scream top-tier. FUEL complies with OSHA regulations. Meets or exceeds industrial safety guidelines. Provided protection against 99.9% of harmful UV rays. Lens Color: Clear - General purpose with impact protection and maximum visibility. Compliance: Meets the “High Impact” level of the ANSI Z87.1-2003 Industrial Safety Standard.

FUEL 2 is another AOSafety innovation that goes far beyond anything in the category.

    Features:
  • Torque formed, fire-glazed alloys to create torture-resistant* frames that scream top-tier.
  • FUEL complies with OSHA regulations.
  • Meets or exceeds industrial safety guidelines.
  • Provided protection against 99.9% of harmful UV rays.

Lens Color: Clear - General purpose with impact protection and maximum visibility.

Compliance: Meets the “High Impact” level of the ANSI Z87.1-2003 Industrial Safety Standard.

Supplier's Site

Technical Specifications

  Safety Glasses USA
Product Category Eyewear
Product Number 11653
Product Name 3M Fuel 2 Safety Glasses with Silver Frame and Clear Anti-
Unlock Full Specs
to access all available technical data

Similar Products

Arctic Elite Spectacles, Gray, Outdoor - 10038846 - MSA Safety
Specs
Type Glasses
Application Chemical; Dust/Fiber; Electrical; Oil Resistant; Radiation
Industry Building & Construction
View Details
Specs
Type Goggles
Application Laser Protection
View Details