Safety Glasses USA 3M Privo Safety Glasses with Silver/Red Frame and Gray Anti- 12266

Description
Features: Sleek European inspired styling Soft DuoForm molded nosebridge and temple tips for all day comfort Universal fit design, available with anti-fog lenses Tough durable polycarbonate lens absorbs 99.9% UV Lens Colors: Gray - Provides protection from glare and high levels of visible light and ultraviolet radiation without distorting color perception. Compliance: Meets ANSI Z87.1-2003 and CSA 94.3 standards.
Description
Features: Sleek European inspired styling Soft DuoForm molded nosebridge and temple tips for all day comfort Universal fit design, available with anti-fog lenses Tough durable polycarbonate lens absorbs 99.9% UV Lens Colors: Gray - Provides protection from glare and high levels of visible light and ultraviolet radiation without distorting color perception. Compliance: Meets ANSI Z87.1-2003 and CSA 94.3 standards.

Suppliers

Company
Product
Description
Supplier Links
3M Privo Safety Glasses with Silver/Red Frame and Gray Anti- - 12266 - Safety Glasses USA
Three Rivers, MI, USA
3M Privo Safety Glasses with Silver/Red Frame and Gray Anti-
12266
3M Privo Safety Glasses with Silver/Red Frame and Gray Anti- 12266
Features: Sleek European inspired styling Soft DuoForm molded nosebridge and temple tips for all day comfort Universal fit design, available with anti-fog lenses Tough durable polycarbonate lens absorbs 99.9% UV Lens Colors: Gray - Provides protection from glare and high levels of visible light and ultraviolet radiation without distorting color perception. Compliance: Meets ANSI Z87.1-2003 and CSA 94.3 standards.
    Features:
  • Sleek European inspired styling
  • Soft DuoForm molded nosebridge and temple tips for all day comfort
  • Universal fit design, available with anti-fog lenses
  • Tough durable polycarbonate lens absorbs 99.9% UV

Lens Colors: Gray - Provides protection from glare and high levels of visible light and ultraviolet radiation without distorting color perception.

Compliance: Meets ANSI Z87.1-2003 and CSA 94.3 standards.

Supplier's Site

Technical Specifications

  Safety Glasses USA
Product Category Eyewear
Product Number 12266
Product Name 3M Privo Safety Glasses with Silver/Red Frame and Gray Anti-
Unlock Full Specs
to access all available technical data

Similar Products

Cairns 1044 Composite Fire Helmets -  - MSA Safety
Specs
Type Goggles (optional feature)
Application Fire Resistant
Industry Fire
View Details
Specs
Type Goggles
Application Laser Protection
View Details