Safety Glasses USA Uvex FitLogic Bifocal Safety Glasses with Black/Silver Frame BF54

Description
Uvex FitLogic Bifocal Safety Glasses with Black/Silver Frame and Clear Lens The Uvex FitLogic is the first safety eyewear that adjusts to fit any face comfortably. Using groundbreaking design and smart engineering, Uvex has achieved an unprecedented level of comfort-adjustabilit y. Wearers can adjust it any way they want to match their facial profile. With soft, lightweight materials, cushioned contact points and a secure, precise fit, the definition of worker comfort is redefined. Never before has there been so much comfort for so many faces. Uvex patented MMT – Multi-Material Technology® positions cushioned comfort at all points of contact IMA – In-Mold Assembly technology allows revolutionary product features to tailor-fit any face shape and size Soft materials offer extended comfort for all day wear Proprietary Floating Lens™ design provides excellent ventilation to minimize fogging Lens Features: Extended wrap-around lens provides extra cheek and side coverage Optically perfected polycarbonate lens blocks 99.9% of UV rays Easy and quick lens replacement system Reading magnifiers available in +2.0 and +2.5 diopter strength Lenses feature Ultra-dura® hard coat Compliance: Passes ANSI Z87+ and CSA Z94.3 standards Meets Military V0 ballistic impact test 100% dielectric
Description
Uvex FitLogic Bifocal Safety Glasses with Black/Silver Frame and Clear Lens The Uvex FitLogic is the first safety eyewear that adjusts to fit any face comfortably. Using groundbreaking design and smart engineering, Uvex has achieved an unprecedented level of comfort-adjustabilit y. Wearers can adjust it any way they want to match their facial profile. With soft, lightweight materials, cushioned contact points and a secure, precise fit, the definition of worker comfort is redefined. Never before has there been so much comfort for so many faces. Uvex patented MMT – Multi-Material Technology® positions cushioned comfort at all points of contact IMA – In-Mold Assembly technology allows revolutionary product features to tailor-fit any face shape and size Soft materials offer extended comfort for all day wear Proprietary Floating Lens™ design provides excellent ventilation to minimize fogging Lens Features: Extended wrap-around lens provides extra cheek and side coverage Optically perfected polycarbonate lens blocks 99.9% of UV rays Easy and quick lens replacement system Reading magnifiers available in +2.0 and +2.5 diopter strength Lenses feature Ultra-dura® hard coat Compliance: Passes ANSI Z87+ and CSA Z94.3 standards Meets Military V0 ballistic impact test 100% dielectric

Suppliers

Company
Product
Description
Supplier Links
Uvex FitLogic Bifocal Safety Glasses with Black/Silver Frame - BF54 - Safety Glasses USA
Three Rivers, MI, USA
Uvex FitLogic Bifocal Safety Glasses with Black/Silver Frame
BF54
Uvex FitLogic Bifocal Safety Glasses with Black/Silver Frame BF54
Uvex FitLogic Bifocal Safety Glasses with Black/Silver Frame and Clear Lens The Uvex FitLogic is the first safety eyewear that adjusts to fit any face comfortably. Using groundbreaking design and smart engineering, Uvex has achieved an unprecedented level of comfort-adjustabilit y. Wearers can adjust it any way they want to match their facial profile. With soft, lightweight materials, cushioned contact points and a secure, precise fit, the definition of worker comfort is redefined. Never before has there been so much comfort for so many faces. Uvex patented MMT – Multi-Material Technology® positions cushioned comfort at all points of contact IMA – In-Mold Assembly technology allows revolutionary product features to tailor-fit any face shape and size Soft materials offer extended comfort for all day wear Proprietary Floating Lens™ design provides excellent ventilation to minimize fogging Lens Features: Extended wrap-around lens provides extra cheek and side coverage Optically perfected polycarbonate lens blocks 99.9% of UV rays Easy and quick lens replacement system Reading magnifiers available in +2.0 and +2.5 diopter strength Lenses feature Ultra-dura® hard coat Compliance: Passes ANSI Z87+ and CSA Z94.3 standards Meets Military V0 ballistic impact test 100% dielectric

Uvex FitLogic Bifocal Safety Glasses with Black/Silver Frame and Clear Lens
The Uvex FitLogic is the first safety eyewear that adjusts to fit any face comfortably. Using groundbreaking design and smart engineering, Uvex has achieved an unprecedented level of comfort-adjustability. Wearers can adjust it any way they want to match their facial profile. With soft, lightweight materials, cushioned contact points and a secure, precise fit, the definition of worker comfort is redefined. Never before has there been so much comfort for so many faces.
Uvex patented MMT – Multi-Material Technology® positions cushioned comfort at all points of contact

  • IMA – In-Mold Assembly technology allows revolutionary product features to tailor-fit any face shape and size
  • Soft materials offer extended comfort for all day wear
  • Proprietary Floating Lens™ design provides excellent ventilation to minimize fogging
    • Lens Features:
    • Extended wrap-around lens provides extra cheek and side coverage
    • Optically perfected polycarbonate lens blocks 99.9% of UV rays
    • Easy and quick lens replacement system
    • Reading magnifiers available in +2.0 and +2.5 diopter strength
    • Lenses feature Ultra-dura® hard coat
      Compliance:
    • Passes ANSI Z87+ and CSA Z94.3 standards
    • Meets Military V0 ballistic impact test
    • 100% dielectric
Supplier's Site

Technical Specifications

  Safety Glasses USA
Product Category Eyewear
Product Number BF54
Product Name Uvex FitLogic Bifocal Safety Glasses with Black/Silver Frame
Unlock Full Specs
to access all available technical data

Similar Products

Feather Fit™ Eyewear -  - MSA Safety
Specs
Type Glasses
Application Ultraviolet / UV
Industry Food and Beverage; Painting
View Details
Specs
Type Goggles
Application Laser Protection
View Details