Safety Glasses USA Datasheets for Welding Helmets and Goggles
Welding helmets and goggles provide personal and facial protection against intense light, weld spatter, and hot debris. They consist of a filtering light medium and a protective head and/or eye covering.
Welding Helmets and Goggles: Learn more
| Product Name | Notes |
|---|---|
| Features: 2 x 4 1/4" fixed front goggle can be worn over safety glasses. Smooth, high-density plastic frame. Spring-loaded lens retainer for quick replacement of lens. Headband slots are integral... | |
| Leadhead Features: Auto Darkening Helmet Battery (2/AAA) and solar powered with 1 sensor Lightweight thermoplastic shell Fully adjustable nylon suspension. Adjust from IR shade #9 - #13 Light state is... | |
| Leadhead Features: Lift Front Goggle Soft PVC goggle body. Tough, durable ABS lens holder. Elastic strap holds goggle firmly in place. Indirectly vented to reduce fogging and control the influx... | |
| Leadhead Features: Stationary Lens Soft PVC goggle body. Tough, durable ABS lens holder. Elastic strap holds goggle firmly in place. Indirectly vented to reduce fogging and control the influx of... | |
| LeadHead Passive Welding Helmet Features: Shade 10 Lightweight thermoplastic shell. Fully adjustable nylon suspension Lift front with viewing area of 2” X 4 ¼” “Shake Down” helmet minimizes carbon monoxide... |