Safety Glasses USA DeWalt Protector Safety Glasses with Clear Lens DPG54-1D

Description
The DeWalt Protector's streamlined design is perfect protective wear for both men and women. Features: Rubber tipped temples provide a secure, comfortable fit. Distortion free lens provides fatigue free use. Sleek design allows for a perfect fit for both men and women, ensuring worker compliance. Weighs less than 1 ounce, provides all day comfort. Tough, polycarbonate lens are impact resistant and provide 99.9% UV protection. Lens Color: Clear - General purpose with impact protection and maximum visibility. Compliance: ANSI Z87.1-2003 certified.
Description
The DeWalt Protector's streamlined design is perfect protective wear for both men and women. Features: Rubber tipped temples provide a secure, comfortable fit. Distortion free lens provides fatigue free use. Sleek design allows for a perfect fit for both men and women, ensuring worker compliance. Weighs less than 1 ounce, provides all day comfort. Tough, polycarbonate lens are impact resistant and provide 99.9% UV protection. Lens Color: Clear - General purpose with impact protection and maximum visibility. Compliance: ANSI Z87.1-2003 certified.

Suppliers

Company
Product
Description
Supplier Links
DeWalt Protector Safety Glasses with Clear Lens - DPG54-1D - Safety Glasses USA
Three Rivers, MI, USA
DeWalt Protector Safety Glasses with Clear Lens
DPG54-1D
DeWalt Protector Safety Glasses with Clear Lens DPG54-1D
The DeWalt Protector's streamlined design is perfect protective wear for both men and women. Features: Rubber tipped temples provide a secure, comfortable fit. Distortion free lens provides fatigue free use. Sleek design allows for a perfect fit for both men and women, ensuring worker compliance. Weighs less than 1 ounce, provides all day comfort. Tough, polycarbonate lens are impact resistant and provide 99.9% UV protection. Lens Color: Clear - General purpose with impact protection and maximum visibility. Compliance: ANSI Z87.1-2003 certified.

The DeWalt Protector's streamlined design is perfect protective wear for both men and women.

    Features:
  • Rubber tipped temples provide a secure, comfortable fit.
  • Distortion free lens provides fatigue free use.
  • Sleek design allows for a perfect fit for both men and women, ensuring worker compliance.
  • Weighs less than 1 ounce, provides all day comfort.
  • Tough, polycarbonate lens are impact resistant and provide 99.9% UV protection.

Lens Color: Clear - General purpose with impact protection and maximum visibility.

Compliance: ANSI Z87.1-2003 certified.

Supplier's Site

Technical Specifications

  Safety Glasses USA
Product Category Eyewear
Product Number DPG54-1D
Product Name DeWalt Protector Safety Glasses with Clear Lens
Unlock Full Specs
to access all available technical data

Similar Products