Safety Glasses USA Pyramex DV30 Digital Vision Computer Safety Glasses DV30

Description
Pyramex DV30 Digital Vision Eyewear improves visual accuracy by using yellow lenses to preserve most color recognition while improving depth perception and contrast. The high definition lenses block 65% of blue light, which reduces sharpness and causes eye fatigue and provide protection against UV Radiation up to 400nm. A proprietary Anti-reflective coating helps decrease glare from computer screens, monitors and overhead fluorescent lights, while also provides superior scratch resistance for extended lens life. These glasses are extremely lightweight and feature an adjustable metal nose-piece for a custom fit. A protective hard case is also included. Compliance: Meets ANSI Z80.3-2001 Standards (Not for industrial impact protection as outlined in Z87.1-2003 or Z87.1-2010).
Description
Pyramex DV30 Digital Vision Eyewear improves visual accuracy by using yellow lenses to preserve most color recognition while improving depth perception and contrast. The high definition lenses block 65% of blue light, which reduces sharpness and causes eye fatigue and provide protection against UV Radiation up to 400nm. A proprietary Anti-reflective coating helps decrease glare from computer screens, monitors and overhead fluorescent lights, while also provides superior scratch resistance for extended lens life. These glasses are extremely lightweight and feature an adjustable metal nose-piece for a custom fit. A protective hard case is also included. Compliance: Meets ANSI Z80.3-2001 Standards (Not for industrial impact protection as outlined in Z87.1-2003 or Z87.1-2010).

Suppliers

Company
Product
Description
Supplier Links
Pyramex DV30 Digital Vision Computer Safety Glasses - DV30 - Safety Glasses USA
Three Rivers, MI, USA
Pyramex DV30 Digital Vision Computer Safety Glasses
DV30
Pyramex DV30 Digital Vision Computer Safety Glasses DV30
Pyramex DV30 Digital Vision Eyewear improves visual accuracy by using yellow lenses to preserve most color recognition while improving depth perception and contrast. The high definition lenses block 65% of blue light, which reduces sharpness and causes eye fatigue and provide protection against UV Radiation up to 400nm. A proprietary Anti-reflective coating helps decrease glare from computer screens, monitors and overhead fluorescent lights, while also provides superior scratch resistance for extended lens life. These glasses are extremely lightweight and feature an adjustable metal nose-piece for a custom fit. A protective hard case is also included. Compliance: Meets ANSI Z80.3-2001 Standards (Not for industrial impact protection as outlined in Z87.1-2003 or Z87.1-2010).

Pyramex DV30 Digital Vision Eyewear improves visual accuracy by using yellow lenses to preserve most color recognition while improving depth perception and contrast. The high definition lenses block 65% of blue light, which reduces sharpness and causes eye fatigue and provide protection against UV Radiation up to 400nm. A proprietary Anti-reflective coating helps decrease glare from computer screens, monitors and overhead fluorescent lights, while also provides superior scratch resistance for extended lens life.
These glasses are extremely lightweight and feature an adjustable metal nose-piece for a custom fit. A protective hard case is also included.
Compliance: Meets ANSI Z80.3-2001 Standards (Not for industrial impact protection as outlined in Z87.1-2003 or Z87.1-2010).

Supplier's Site

Technical Specifications

  Safety Glasses USA
Product Category Eyewear
Product Number DV30
Product Name Pyramex DV30 Digital Vision Computer Safety Glasses
Unlock Full Specs
to access all available technical data

Similar Products