Safety Glasses USA DeWalt Ventilator Safety Glasses with Black Frame and Smoke DPG56B-2D

Description
Features: Full wraparound, rugged frame design fits securely to provide excellent protection. Rubber tipped temples with belt ribs keeps glass securely in place. Soft, rubber nosepiece provides maximum all day comfort. Tough, polycarbonate lens are impact resistant and provide 99.9% UV protection. Distortion free lens provides fatigue free use. Lens Color: Smoke - Provides protection from glare and high levels of visible light and ultraviolet radiation without distorting color perception. Compliance: ANSI Z87.1-2003 certified.
Description
Features: Full wraparound, rugged frame design fits securely to provide excellent protection. Rubber tipped temples with belt ribs keeps glass securely in place. Soft, rubber nosepiece provides maximum all day comfort. Tough, polycarbonate lens are impact resistant and provide 99.9% UV protection. Distortion free lens provides fatigue free use. Lens Color: Smoke - Provides protection from glare and high levels of visible light and ultraviolet radiation without distorting color perception. Compliance: ANSI Z87.1-2003 certified.

Suppliers

Company
Product
Description
Supplier Links
DeWalt Ventilator Safety Glasses with Black Frame and Smoke - DPG56B-2D - Safety Glasses USA
Three Rivers, MI, USA
DeWalt Ventilator Safety Glasses with Black Frame and Smoke
DPG56B-2D
DeWalt Ventilator Safety Glasses with Black Frame and Smoke DPG56B-2D
Features: Full wraparound, rugged frame design fits securely to provide excellent protection. Rubber tipped temples with belt ribs keeps glass securely in place. Soft, rubber nosepiece provides maximum all day comfort. Tough, polycarbonate lens are impact resistant and provide 99.9% UV protection. Distortion free lens provides fatigue free use. Lens Color: Smoke - Provides protection from glare and high levels of visible light and ultraviolet radiation without distorting color perception. Compliance: ANSI Z87.1-2003 certified.
    Features:
  • Full wraparound, rugged frame design fits securely to provide excellent protection.
  • Rubber tipped temples with belt ribs keeps glass securely in place.
  • Soft, rubber nosepiece provides maximum all day comfort.
  • Tough, polycarbonate lens are impact resistant and provide 99.9% UV protection.
  • Distortion free lens provides fatigue free use.

Lens Color: Smoke - Provides protection from glare and high levels of visible light and ultraviolet radiation without distorting color perception.

Compliance: ANSI Z87.1-2003 certified.

Supplier's Site

Technical Specifications

  Safety Glasses USA
Product Category Eyewear
Product Number DPG56B-2D
Product Name DeWalt Ventilator Safety Glasses with Black Frame and Smoke
Unlock Full Specs
to access all available technical data

Similar Products

Cairns HP3 Commando Fire Helmets -  - MSA Safety
Specs
Type Goggles (optional feature)
Application Fire Resistant
Industry Fire
View Details
Specs
Type Goggles
Application Laser Protection
View Details