Safety Glasses USA DeWalt Radius Safety Glasses with Silver Mirror Lens DPG51-6D

Description
The DeWalt Radius was designed with tough jobs in mind. The 10-base-curve of the lens provides outstanding eye coverage for protection from fly debris and bright light. The straight back temples and rubber nosepiece provide a comfortable yet firm grip, so they won't slide around when you're sweating. Plus they look great, so you won't look like a dork while on the job site. Features: 10 Base Curve Lens for maximum wrap and minimum gap Rubber-Tipped Temples Soft, Rubber Nosepiece Polycarbonate Lens with 99.9% UV protection Lens Color: SILVER MIRROR - Mirror coating over gray lens provides additional light-reflecting properties (14% VLT); the mirror has minimal impact on visibility. Compliance: Meets ANSI Z87.1-2003 standards.
Description
The DeWalt Radius was designed with tough jobs in mind. The 10-base-curve of the lens provides outstanding eye coverage for protection from fly debris and bright light. The straight back temples and rubber nosepiece provide a comfortable yet firm grip, so they won't slide around when you're sweating. Plus they look great, so you won't look like a dork while on the job site. Features: 10 Base Curve Lens for maximum wrap and minimum gap Rubber-Tipped Temples Soft, Rubber Nosepiece Polycarbonate Lens with 99.9% UV protection Lens Color: SILVER MIRROR - Mirror coating over gray lens provides additional light-reflecting properties (14% VLT); the mirror has minimal impact on visibility. Compliance: Meets ANSI Z87.1-2003 standards.

Suppliers

Company
Product
Description
Supplier Links
DeWalt Radius Safety Glasses with Silver Mirror Lens - DPG51-6D - Safety Glasses USA
Three Rivers, MI, USA
DeWalt Radius Safety Glasses with Silver Mirror Lens
DPG51-6D
DeWalt Radius Safety Glasses with Silver Mirror Lens DPG51-6D
The DeWalt Radius was designed with tough jobs in mind. The 10-base-curve of the lens provides outstanding eye coverage for protection from fly debris and bright light. The straight back temples and rubber nosepiece provide a comfortable yet firm grip, so they won't slide around when you're sweating. Plus they look great, so you won't look like a dork while on the job site. Features: 10 Base Curve Lens for maximum wrap and minimum gap Rubber-Tipped Temples Soft, Rubber Nosepiece Polycarbonate Lens with 99.9% UV protection Lens Color: SILVER MIRROR - Mirror coating over gray lens provides additional light-reflecting properties (14% VLT); the mirror has minimal impact on visibility. Compliance: Meets ANSI Z87.1-2003 standards.

The DeWalt Radius was designed with tough jobs in mind. The 10-base-curve of the lens provides outstanding eye coverage for protection from fly debris and bright light. The straight back temples and rubber nosepiece provide a comfortable yet firm grip, so they won't slide around when you're sweating. Plus they look great, so you won't look like a dork while on the job site.

    Features:
  • 10 Base Curve Lens for maximum wrap and minimum gap
  • Rubber-Tipped Temples
  • Soft, Rubber Nosepiece
  • Polycarbonate Lens with 99.9% UV protection

Lens Color: SILVER MIRROR - Mirror coating over gray lens provides additional light-reflecting properties (14% VLT); the mirror has minimal impact on visibility.

Compliance: Meets ANSI Z87.1-2003 standards.

Supplier's Site

Technical Specifications

  Safety Glasses USA
Product Category Eyewear
Product Number DPG51-6D
Product Name DeWalt Radius Safety Glasses with Silver Mirror Lens
Unlock Full Specs
to access all available technical data

Similar Products

New Yorker Leather Fire Helmets -  - MSA Safety
Specs
Type Goggles (optional feature)
Application Fire Resistant
Industry Fire
View Details
Specs
Type Goggles
Application Laser Protection
View Details