Safety Glasses USA Revision Hellfly Ballistic Sunglasses with Black Frame and 4-0491-0016

Description
Whether you're on or off duty, the Hellfly Ballistic Sunglass offers essential protection from unexpected fragments and environmental elements. Exceeding stringent impact resistance requirements and optical tests, the Hellfly Sunglass provides military level impact protection and perfect optics. Hellfly Sunglass lenses offer 100% UV A-B-C protection. In order to pass the U.S. Military ballistic impact resistance requirements, the Hellfly Sunglass must pass the stringent test protocol (MIL-PRF-31013, clause 3.5.1.1). This rigorous test subjects the Hellfly to a 0.15 caliber, 5.8 grain, T37 shaped projectile which impacts the eyewear at 640 to 660 feet per second. The Hellfly well exceeds the ballistic standard and the wrap-around design ensures that the wearer is fully protected against unexpected fragments and extreme conditions. Features: OPTICS: 2mm thick lenses made of high impact, optical grade polycarbonate ensure visual clarity. 100% UV PROTECTION from harmful UV A-B-C rays. WRAP-AROUND design with wide field-of-view protects from light, wind and unexpected fragments. COMFORTABLE FIT contours to face; adjustable nosepiece for custom fit; overmolded arms keep eyewear in place. LOW PROFILE DESIGN provides comfort for all. TOUGH & DURABLE material resistant to chemicals & extreme temperatures; lens hard coated for maximum scratch resistance. LIGHTWEIGHT: At 1 oz. the Hellfly is lightweight and comfortable. 8 COLORS available to suit any operation under any light condition. Includes: Microfiber cleaning cloth and storage case. Compliance: Compliant with ANSI Z87.1-2003 Standard. Exceeds U.S. Military eyewear ballistic impact resistance requirements (MIL-PRF-31013, clause 3.5.1.1). Meets EN 166 ballistic impact requirements. High-Impact Optically Correct Lenses Photochromic Lenses: Lenses are clear indoors or at night and automatically darken to a sunglass tint in sunlight.
Description
Whether you're on or off duty, the Hellfly Ballistic Sunglass offers essential protection from unexpected fragments and environmental elements. Exceeding stringent impact resistance requirements and optical tests, the Hellfly Sunglass provides military level impact protection and perfect optics. Hellfly Sunglass lenses offer 100% UV A-B-C protection. In order to pass the U.S. Military ballistic impact resistance requirements, the Hellfly Sunglass must pass the stringent test protocol (MIL-PRF-31013, clause 3.5.1.1). This rigorous test subjects the Hellfly to a 0.15 caliber, 5.8 grain, T37 shaped projectile which impacts the eyewear at 640 to 660 feet per second. The Hellfly well exceeds the ballistic standard and the wrap-around design ensures that the wearer is fully protected against unexpected fragments and extreme conditions. Features: OPTICS: 2mm thick lenses made of high impact, optical grade polycarbonate ensure visual clarity. 100% UV PROTECTION from harmful UV A-B-C rays. WRAP-AROUND design with wide field-of-view protects from light, wind and unexpected fragments. COMFORTABLE FIT contours to face; adjustable nosepiece for custom fit; overmolded arms keep eyewear in place. LOW PROFILE DESIGN provides comfort for all. TOUGH & DURABLE material resistant to chemicals & extreme temperatures; lens hard coated for maximum scratch resistance. LIGHTWEIGHT: At 1 oz. the Hellfly is lightweight and comfortable. 8 COLORS available to suit any operation under any light condition. Includes: Microfiber cleaning cloth and storage case. Compliance: Compliant with ANSI Z87.1-2003 Standard. Exceeds U.S. Military eyewear ballistic impact resistance requirements (MIL-PRF-31013, clause 3.5.1.1). Meets EN 166 ballistic impact requirements. High-Impact Optically Correct Lenses Photochromic Lenses: Lenses are clear indoors or at night and automatically darken to a sunglass tint in sunlight.

Suppliers

Company
Product
Description
Supplier Links
Revision Hellfly Ballistic Sunglasses with Black Frame and - 4-0491-0016 - Safety Glasses USA
Three Rivers, MI, USA
Revision Hellfly Ballistic Sunglasses with Black Frame and
4-0491-0016
Revision Hellfly Ballistic Sunglasses with Black Frame and 4-0491-0016
Whether you're on or off duty, the Hellfly Ballistic Sunglass offers essential protection from unexpected fragments and environmental elements. Exceeding stringent impact resistance requirements and optical tests, the Hellfly Sunglass provides military level impact protection and perfect optics. Hellfly Sunglass lenses offer 100% UV A-B-C protection. In order to pass the U.S. Military ballistic impact resistance requirements, the Hellfly Sunglass must pass the stringent test protocol (MIL-PRF-31013, clause 3.5.1.1). This rigorous test subjects the Hellfly to a 0.15 caliber, 5.8 grain, T37 shaped projectile which impacts the eyewear at 640 to 660 feet per second. The Hellfly well exceeds the ballistic standard and the wrap-around design ensures that the wearer is fully protected against unexpected fragments and extreme conditions. Features: OPTICS: 2mm thick lenses made of high impact, optical grade polycarbonate ensure visual clarity. 100% UV PROTECTION from harmful UV A-B-C rays. WRAP-AROUND design with wide field-of-view protects from light, wind and unexpected fragments. COMFORTABLE FIT contours to face; adjustable nosepiece for custom fit; overmolded arms keep eyewear in place. LOW PROFILE DESIGN provides comfort for all. TOUGH & DURABLE material resistant to chemicals & extreme temperatures; lens hard coated for maximum scratch resistance. LIGHTWEIGHT: At 1 oz. the Hellfly is lightweight and comfortable. 8 COLORS available to suit any operation under any light condition. Includes: Microfiber cleaning cloth and storage case. Compliance: Compliant with ANSI Z87.1-2003 Standard. Exceeds U.S. Military eyewear ballistic impact resistance requirements (MIL-PRF-31013, clause 3.5.1.1). Meets EN 166 ballistic impact requirements. High-Impact Optically Correct Lenses Photochromic Lenses: Lenses are clear indoors or at night and automatically darken to a sunglass tint in sunlight.

Whether you're on or off duty, the Hellfly Ballistic Sunglass offers essential protection from unexpected fragments and environmental elements. Exceeding stringent impact resistance requirements and optical tests, the Hellfly Sunglass provides military level impact protection and perfect optics. Hellfly Sunglass lenses offer 100% UV A-B-C protection.
In order to pass the U.S. Military ballistic impact resistance requirements, the Hellfly Sunglass must pass the stringent test protocol (MIL-PRF-31013, clause 3.5.1.1). This rigorous test subjects the Hellfly to a 0.15 caliber, 5.8 grain, T37 shaped projectile which impacts the eyewear at 640 to 660 feet per second. The Hellfly well exceeds the ballistic standard and the wrap-around design ensures that the wearer is fully protected against unexpected fragments and extreme conditions.

    Features:
  • OPTICS: 2mm thick lenses made of high impact, optical grade polycarbonate ensure visual clarity.
  • 100% UV PROTECTION from harmful UV A-B-C rays.
  • WRAP-AROUND design with wide field-of-view protects from light, wind and unexpected fragments.
  • COMFORTABLE FIT contours to face; adjustable nosepiece for custom fit; overmolded arms keep eyewear in place.
  • LOW PROFILE DESIGN provides comfort for all.
  • TOUGH & DURABLE material resistant to chemicals & extreme temperatures; lens hard coated for maximum scratch resistance.
  • LIGHTWEIGHT: At 1 oz. the Hellfly is lightweight and comfortable.
  • 8 COLORS available to suit any operation under any light condition.

Includes: Microfiber cleaning cloth and storage case.
Compliance: Compliant with ANSI Z87.1-2003 Standard. Exceeds U.S. Military eyewear ballistic impact resistance requirements (MIL-PRF-31013, clause 3.5.1.1). Meets EN 166 ballistic impact requirements.
High-Impact Optically Correct Lenses
Photochromic Lenses: Lenses are clear indoors or at night and automatically darken to a sunglass tint in sunlight.

Supplier's Site

Technical Specifications

  Safety Glasses USA
Product Category Eyewear
Product Number 4-0491-0016
Product Name Revision Hellfly Ballistic Sunglasses with Black Frame and
Unlock Full Specs
to access all available technical data

Similar Products