Safety Glasses USA 3M Metaliks Safety Glasses with Clear Lens 15170

Description
Features: Comfortable spatula temples with soft tips. Universal-fit nose bridge. Distinctive contemporary look. 10-base curved lens for optimum coverage and side protection. Both the temples and the nose bridge flex and adjust for a custom fit. Standard Anti-Fog Hard Coat lens. Lens Color: Clear - General purpose with impact protection and maximum visibility. Compliance: ANSI Z87.1-2003, CSA Z94.3 and CE EN-166 Certified.
Description
Features: Comfortable spatula temples with soft tips. Universal-fit nose bridge. Distinctive contemporary look. 10-base curved lens for optimum coverage and side protection. Both the temples and the nose bridge flex and adjust for a custom fit. Standard Anti-Fog Hard Coat lens. Lens Color: Clear - General purpose with impact protection and maximum visibility. Compliance: ANSI Z87.1-2003, CSA Z94.3 and CE EN-166 Certified.

Suppliers

Company
Product
Description
Supplier Links
3M Metaliks Safety Glasses with Clear Lens - 15170 - Safety Glasses USA
Three Rivers, MI, USA
3M Metaliks Safety Glasses with Clear Lens
15170
3M Metaliks Safety Glasses with Clear Lens 15170
Features: Comfortable spatula temples with soft tips. Universal-fit nose bridge. Distinctive contemporary look. 10-base curved lens for optimum coverage and side protection. Both the temples and the nose bridge flex and adjust for a custom fit. Standard Anti-Fog Hard Coat lens. Lens Color: Clear - General purpose with impact protection and maximum visibility. Compliance: ANSI Z87.1-2003, CSA Z94.3 and CE EN-166 Certified.
    Features:
  • Comfortable spatula temples with soft tips.
  • Universal-fit nose bridge.
  • Distinctive contemporary look.
  • 10-base curved lens for optimum coverage and side protection.
  • Both the temples and the nose bridge flex and adjust for a custom fit.
  • Standard Anti-Fog Hard Coat lens.

Lens Color: Clear - General purpose with impact protection and maximum visibility.

Compliance: ANSI Z87.1-2003, CSA Z94.3 and CE EN-166 Certified.

Supplier's Site

Technical Specifications

  Safety Glasses USA
Product Category Eyewear
Product Number 15170
Product Name 3M Metaliks Safety Glasses with Clear Lens
Unlock Full Specs
to access all available technical data

Similar Products

Cairns 1010 Composite Fire Helmets -  - MSA Safety
Specs
Type Goggles (optional feature)
Application Fire Resistant
Industry Fire
View Details
Specs
Type Goggles
Application Laser Protection
View Details