Safety Glasses USA Crews Klondike Magnifiers Bifocal Safety Glasses With Amber BF10

Description
The Klondike Magnifier from MCR Safety features modern style combined with excellent fit, comfort, and adjustability, also providing 99.9% UV protection, meeting ANSIZ87.1 + high impact standard with a range of magnifier options. Features: Strong, lightweight polycarbonate lens with 11 degree base curve. Bi-focal magnifier lenses. 5 position ratchet spatula temples. Filters 99.9% of U.V. radiation. Lens Color: Amber - Best for enhancing contrast and light in low light applications; not recommended for night driving or bright light environments. Compliance: Meets ANSI Z87.1 standards.
Description
The Klondike Magnifier from MCR Safety features modern style combined with excellent fit, comfort, and adjustability, also providing 99.9% UV protection, meeting ANSIZ87.1 + high impact standard with a range of magnifier options. Features: Strong, lightweight polycarbonate lens with 11 degree base curve. Bi-focal magnifier lenses. 5 position ratchet spatula temples. Filters 99.9% of U.V. radiation. Lens Color: Amber - Best for enhancing contrast and light in low light applications; not recommended for night driving or bright light environments. Compliance: Meets ANSI Z87.1 standards.

Suppliers

Company
Product
Description
Supplier Links
Crews Klondike Magnifiers Bifocal Safety Glasses With Amber - BF10 - Safety Glasses USA
Three Rivers, MI, USA
Crews Klondike Magnifiers Bifocal Safety Glasses With Amber
BF10
Crews Klondike Magnifiers Bifocal Safety Glasses With Amber BF10
The Klondike Magnifier from MCR Safety features modern style combined with excellent fit, comfort, and adjustability, also providing 99.9% UV protection, meeting ANSIZ87.1 + high impact standard with a range of magnifier options. Features: Strong, lightweight polycarbonate lens with 11 degree base curve. Bi-focal magnifier lenses. 5 position ratchet spatula temples. Filters 99.9% of U.V. radiation. Lens Color: Amber - Best for enhancing contrast and light in low light applications; not recommended for night driving or bright light environments. Compliance: Meets ANSI Z87.1 standards.

The Klondike Magnifier from MCR Safety features modern style combined with excellent fit, comfort, and adjustability, also providing 99.9% UV protection, meeting ANSIZ87.1 + high impact standard with a range of magnifier options.

    Features:
  • Strong, lightweight polycarbonate lens with 11 degree base curve.
  • Bi-focal magnifier lenses.
  • 5 position ratchet spatula temples.
  • Filters 99.9% of U.V. radiation.

Lens Color: Amber - Best for enhancing contrast and light in low light applications; not recommended for night driving or bright light environments.

Compliance: Meets ANSI Z87.1 standards.

Supplier's Site

Technical Specifications

  Safety Glasses USA
Product Category Eyewear
Product Number BF10
Product Name Crews Klondike Magnifiers Bifocal Safety Glasses With Amber
Unlock Full Specs
to access all available technical data

Similar Products

N6A Houston Leather Fire Helmets -  - MSA Safety
Specs
Type Goggles (optional feature)
Application Fire Resistant
Industry Fire
View Details
Safety Goggles - 2269079 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Goggles
View Details
Specs
Type Goggles
Application Laser Protection
View Details