Safety Glasses USA Bolle Chronosoft Safety Goggle with Black Kraton Frame and 254-CH-40102

Description
Features: Anti-Scratch and Anti-Fog Lens Equalizer technology removes moisture from between the front and back lenses while balancing the inner goggle temperature and pressure with the outside environment to eliminate lens fogging. Kraton Frame resists extremely high temperatures and is sealed to protect against small dust and ash fragments High impact double polycarbonate lens Excellent peripheral vision Latex-free adjustable strap 99.99% UVA/UVB light absorption Compliance: Meets or exceeds ANSI Z87.1-2010 requirements.
Description
Features: Anti-Scratch and Anti-Fog Lens Equalizer technology removes moisture from between the front and back lenses while balancing the inner goggle temperature and pressure with the outside environment to eliminate lens fogging. Kraton Frame resists extremely high temperatures and is sealed to protect against small dust and ash fragments High impact double polycarbonate lens Excellent peripheral vision Latex-free adjustable strap 99.99% UVA/UVB light absorption Compliance: Meets or exceeds ANSI Z87.1-2010 requirements.

Suppliers

Company
Product
Description
Supplier Links
Bolle Chronosoft Safety Goggle with Black Kraton Frame and - 254-CH-40102 - Safety Glasses USA
Three Rivers, MI, USA
Bolle Chronosoft Safety Goggle with Black Kraton Frame and
254-CH-40102
Bolle Chronosoft Safety Goggle with Black Kraton Frame and 254-CH-40102
Features: Anti-Scratch and Anti-Fog Lens Equalizer technology removes moisture from between the front and back lenses while balancing the inner goggle temperature and pressure with the outside environment to eliminate lens fogging. Kraton Frame resists extremely high temperatures and is sealed to protect against small dust and ash fragments High impact double polycarbonate lens Excellent peripheral vision Latex-free adjustable strap 99.99% UVA/UVB light absorption Compliance: Meets or exceeds ANSI Z87.1-2010 requirements.
    Features:
  • Anti-Scratch and Anti-Fog Lens
  • Equalizer technology removes moisture from between the front and back lenses while balancing the inner goggle temperature and pressure with the outside environment to eliminate lens fogging.
  • Kraton Frame resists extremely high temperatures and is sealed to protect against small dust and ash fragments
  • High impact double polycarbonate lens
  • Excellent peripheral vision
  • Latex-free adjustable strap
  • 99.99% UVA/UVB light absorption

Compliance: Meets or exceeds ANSI Z87.1-2010 requirements.

Supplier's Site

Technical Specifications

  Safety Glasses USA
Product Category Eyewear
Product Number 254-CH-40102
Product Name Bolle Chronosoft Safety Goggle with Black Kraton Frame and
Unlock Full Specs
to access all available technical data

Similar Products

Safety Goggles - 2269079 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Goggles
View Details
American Image™ Glasses - 214 Series - DME Company
Specs
Type Glasses
Application Molding
Industry Molding
View Details