Safety Glasses USA Uvex Genesis Bifocal Safety Glasses with Reflect 50 Ultra- BF60

Description
Bifocal Strength "+2.00" is currently on backorder. Genesis Bifocal Safety Glasses offer the best in comfort, protection and style as well as an extensive range of five magnification strengths. These bifocal safety glasses are an excellent choice for workers needing increased magnification for close-up inspection, fine detail work and reading smaller print. With the new bifocal safety glasses, the Genesis family continues to be a highly versatile line of safety eyewear that combines the simplicity of standardization with the ability to meet worker’s individual needs. Uvex Genesis Bifocal Features: Ultra-Dura Anti-Scratch Coating Available in five diopter strengths from +1.00 to +3.00 magnifications Soft, flexible nasal fingers conform to a variety of facial profiles and minimize slippage Padded temple tips and cushioned browbar provide all-day comfort and diffuse and deflect impact energy Easy and economical lens replacement system allows for multiple lens tints and extends the life of the eyewear Lenses are interchangeable among models to reduce overall eyewear inventory and lower costs - Geneses Bifocal lenses can be used in the following frames: Genesis, Genesis XC and Genesis X2 models. Lenses offer 99.9% UV protection Lens Features: Reflect 50 - Provides comfortable transition in and out of direct sunlight; reduces glare; good universal tint; NOT a transitional/photoch romic lens. Compliance: High impact protection certified to ANSI Z87.1-2003 (High Impact) and CSA Z94.3.
Description
Bifocal Strength "+2.00" is currently on backorder. Genesis Bifocal Safety Glasses offer the best in comfort, protection and style as well as an extensive range of five magnification strengths. These bifocal safety glasses are an excellent choice for workers needing increased magnification for close-up inspection, fine detail work and reading smaller print. With the new bifocal safety glasses, the Genesis family continues to be a highly versatile line of safety eyewear that combines the simplicity of standardization with the ability to meet worker’s individual needs. Uvex Genesis Bifocal Features: Ultra-Dura Anti-Scratch Coating Available in five diopter strengths from +1.00 to +3.00 magnifications Soft, flexible nasal fingers conform to a variety of facial profiles and minimize slippage Padded temple tips and cushioned browbar provide all-day comfort and diffuse and deflect impact energy Easy and economical lens replacement system allows for multiple lens tints and extends the life of the eyewear Lenses are interchangeable among models to reduce overall eyewear inventory and lower costs - Geneses Bifocal lenses can be used in the following frames: Genesis, Genesis XC and Genesis X2 models. Lenses offer 99.9% UV protection Lens Features: Reflect 50 - Provides comfortable transition in and out of direct sunlight; reduces glare; good universal tint; NOT a transitional/photoch romic lens. Compliance: High impact protection certified to ANSI Z87.1-2003 (High Impact) and CSA Z94.3.

Suppliers

Company
Product
Description
Supplier Links
Uvex Genesis Bifocal Safety Glasses with Reflect 50 Ultra- - BF60 - Safety Glasses USA
Three Rivers, MI, USA
Uvex Genesis Bifocal Safety Glasses with Reflect 50 Ultra-
BF60
Uvex Genesis Bifocal Safety Glasses with Reflect 50 Ultra- BF60
Bifocal Strength "+2.00" is currently on backorder. Genesis Bifocal Safety Glasses offer the best in comfort, protection and style as well as an extensive range of five magnification strengths. These bifocal safety glasses are an excellent choice for workers needing increased magnification for close-up inspection, fine detail work and reading smaller print. With the new bifocal safety glasses, the Genesis family continues to be a highly versatile line of safety eyewear that combines the simplicity of standardization with the ability to meet worker’s individual needs. Uvex Genesis Bifocal Features: Ultra-Dura Anti-Scratch Coating Available in five diopter strengths from +1.00 to +3.00 magnifications Soft, flexible nasal fingers conform to a variety of facial profiles and minimize slippage Padded temple tips and cushioned browbar provide all-day comfort and diffuse and deflect impact energy Easy and economical lens replacement system allows for multiple lens tints and extends the life of the eyewear Lenses are interchangeable among models to reduce overall eyewear inventory and lower costs - Geneses Bifocal lenses can be used in the following frames: Genesis, Genesis XC and Genesis X2 models. Lenses offer 99.9% UV protection Lens Features: Reflect 50 - Provides comfortable transition in and out of direct sunlight; reduces glare; good universal tint; NOT a transitional/photoch romic lens. Compliance: High impact protection certified to ANSI Z87.1-2003 (High Impact) and CSA Z94.3.

Bifocal Strength "+2.00" is currently on backorder.
Genesis Bifocal Safety Glasses offer the best in comfort, protection and style as well as an extensive range of five magnification strengths. These bifocal safety glasses are an excellent choice for workers needing increased magnification for close-up inspection, fine detail work and reading smaller print. With the new bifocal safety glasses, the Genesis family continues to be a highly versatile line of safety eyewear that combines the simplicity of standardization with the ability to meet worker’s individual needs.

    Uvex Genesis Bifocal Features:
  • Ultra-Dura Anti-Scratch Coating
  • Available in five diopter strengths from +1.00 to +3.00 magnifications
  • Soft, flexible nasal fingers conform to a variety of facial profiles and minimize slippage
  • Padded temple tips and cushioned browbar provide all-day comfort and diffuse and deflect impact energy
  • Easy and economical lens replacement system allows for multiple lens tints and extends the life of the eyewear
  • Lenses are interchangeable among models to reduce overall eyewear inventory and lower costs - Geneses Bifocal lenses can be used in the following frames: Genesis, Genesis XC and Genesis X2 models.
  • Lenses offer 99.9% UV protection
    Lens Features:
  • Reflect 50 - Provides comfortable transition in and out of direct sunlight; reduces glare; good universal tint; NOT a transitional/photochromic lens.
    Compliance:
  • High impact protection certified to ANSI Z87.1-2003 (High Impact) and CSA Z94.3.
Supplier's Site

Technical Specifications

  Safety Glasses USA
Product Category Eyewear
Product Number BF60
Product Name Uvex Genesis Bifocal Safety Glasses with Reflect 50 Ultra-
Unlock Full Specs
to access all available technical data

Similar Products

Rx Overglasses Spectacles, Clear, Over-The-Glasses - 10008175 - MSA Safety
Specs
Type Glasses
Application Chemical; Dust/Fiber; Electrical; Oil Resistant; Radiation
Industry Building & Construction
View Details
Specs
Type Goggles
Application Laser Protection
View Details