Safety Glasses USA ERB supERB Safety Glasses with Smoke Frame and Smoke Lens 16510

Description
Features: Stylish design and high-gloss finish will ensure worker enthusiasm and acceptance. Wrap around design and lens shape fits snugly for total optical protection. Features a one piece spherical polycarbonate lens. Lens offers 99% UV protection. Lens Color: Smoke - Provides protection from glare and high levels of visible light and ultraviolet radiation without distorting color perception. Compliance: Meets ANSI Z87.1-2003 requirements.
Description
Features: Stylish design and high-gloss finish will ensure worker enthusiasm and acceptance. Wrap around design and lens shape fits snugly for total optical protection. Features a one piece spherical polycarbonate lens. Lens offers 99% UV protection. Lens Color: Smoke - Provides protection from glare and high levels of visible light and ultraviolet radiation without distorting color perception. Compliance: Meets ANSI Z87.1-2003 requirements.

Suppliers

Company
Product
Description
Supplier Links
ERB supERB Safety Glasses with Smoke Frame and Smoke Lens - 16510 - Safety Glasses USA
Three Rivers, MI, USA
ERB supERB Safety Glasses with Smoke Frame and Smoke Lens
16510
ERB supERB Safety Glasses with Smoke Frame and Smoke Lens 16510
Features: Stylish design and high-gloss finish will ensure worker enthusiasm and acceptance. Wrap around design and lens shape fits snugly for total optical protection. Features a one piece spherical polycarbonate lens. Lens offers 99% UV protection. Lens Color: Smoke - Provides protection from glare and high levels of visible light and ultraviolet radiation without distorting color perception. Compliance: Meets ANSI Z87.1-2003 requirements.
    Features:
  • Stylish design and high-gloss finish will ensure worker enthusiasm and acceptance.
  • Wrap around design and lens shape fits snugly for total optical protection.
  • Features a one piece spherical polycarbonate lens.
  • Lens offers 99% UV protection.

Lens Color: Smoke - Provides protection from glare and high levels of visible light and ultraviolet radiation without distorting color perception.

Compliance: Meets ANSI Z87.1-2003 requirements.

Supplier's Site

Technical Specifications

  Safety Glasses USA
Product Category Eyewear
Product Number 16510
Product Name ERB supERB Safety Glasses with Smoke Frame and Smoke Lens
Unlock Full Specs
to access all available technical data

Similar Products

Clearvue Protective Eyewear - 10012847 - MSA Safety
Specs
Type Glasses
Application Chemical; Dust/Fiber; Electrical; Oil Resistant; Radiation
Industry Building & Construction; Labratory; Mining; Utilities; Agriculture
View Details