Safety Glasses USA 3M Lexa Safety Glasses with Clear Anti-Fog Lens 15200

Description
AOSafety Lexa are Made in USA. Features: Revolutionary lens design closely follows facial contours. Its' refined, sleek design is totally unobtrusive - virtually invisible to wearers. No distracting sideshields to reduce peripheral vision. Adjustable length temples. Lens angle adjustment. Lens Color: Clear - General purpose with impact protection and maximum visibility. Compliance:ANSI Z87.1-2003 and CSA Z94.3 Certified.
Description
AOSafety Lexa are Made in USA. Features: Revolutionary lens design closely follows facial contours. Its' refined, sleek design is totally unobtrusive - virtually invisible to wearers. No distracting sideshields to reduce peripheral vision. Adjustable length temples. Lens angle adjustment. Lens Color: Clear - General purpose with impact protection and maximum visibility. Compliance:ANSI Z87.1-2003 and CSA Z94.3 Certified.

Suppliers

Company
Product
Description
Supplier Links
3M Lexa Safety Glasses with Clear Anti-Fog Lens - 15200 - Safety Glasses USA
Three Rivers, MI, USA
3M Lexa Safety Glasses with Clear Anti-Fog Lens
15200
3M Lexa Safety Glasses with Clear Anti-Fog Lens 15200
AOSafety Lexa are Made in USA. Features: Revolutionary lens design closely follows facial contours. Its' refined, sleek design is totally unobtrusive - virtually invisible to wearers. No distracting sideshields to reduce peripheral vision. Adjustable length temples. Lens angle adjustment. Lens Color: Clear - General purpose with impact protection and maximum visibility. Compliance:ANSI Z87.1-2003 and CSA Z94.3 Certified.

AOSafety Lexa are Made in USA.

    Features:
  • Revolutionary lens design closely follows facial contours.
  • Its' refined, sleek design is totally unobtrusive - virtually invisible to wearers.
  • No distracting sideshields to reduce peripheral vision.
  • Adjustable length temples.
  • Lens angle adjustment.

Lens Color: Clear - General purpose with impact protection and maximum visibility.

Compliance:ANSI Z87.1-2003 and CSA Z94.3 Certified.

Supplier's Site

Technical Specifications

  Safety Glasses USA
Product Category Eyewear
Product Number 15200
Product Name 3M Lexa Safety Glasses with Clear Anti-Fog Lens
Unlock Full Specs
to access all available technical data

Similar Products