Features:
High contour (9 base) single piece lens with 180 degree distortion-free viewing and superior optical quality
Anti-Scratch and Anti-Fog Lens
High impact 2.2mm polycarbonate lens
Optimal fit and comfort with patented non-pressure co-molded temples
Anti-slip silicone nose pads
99.99% UVA/UVB light absorption
Includes Free Soft Pouch and Adjustable Neckcord
Compliance: Meets or exceeds ANSI Z87.1-2010 requirements.
Features:
- High contour (9 base) single piece lens with 180 degree distortion-free viewing and superior optical quality
- Anti-Scratch and Anti-Fog Lens
- High impact 2.2mm polycarbonate lens
- Optimal fit and comfort with patented non-pressure co-molded temples
- Anti-slip silicone nose pads
- 99.99% UVA/UVB light absorption
- Includes Free Soft Pouch and Adjustable Neckcord
Compliance: Meets or exceeds ANSI Z87.1-2010 requirements.