Safety Glasses USA Crews Klondike Magnifiers Bifocal Safety Glasses With Gray BF12

Description
The Klondike Magnifier from MCR Safety features modern style combined with excellent fit, comfort, and adjustability, also providing 99.9% UV protection, meeting ANSIZ87.1 + high impact standard with a range of magnifier options. Features: Strong, lightweight polycarbonate lens with 11 degree base curve. Bi-focal magnifier lenses. 5 position ratchet spatula temples. Filters 99.9% of U.V. radiation. Lens Color: Gray - Provides protection from glare and high levels of visible light and ultraviolet radiation without distorting color perception. Compliance: Meets ANSI Z87.1 standards.
Description
The Klondike Magnifier from MCR Safety features modern style combined with excellent fit, comfort, and adjustability, also providing 99.9% UV protection, meeting ANSIZ87.1 + high impact standard with a range of magnifier options. Features: Strong, lightweight polycarbonate lens with 11 degree base curve. Bi-focal magnifier lenses. 5 position ratchet spatula temples. Filters 99.9% of U.V. radiation. Lens Color: Gray - Provides protection from glare and high levels of visible light and ultraviolet radiation without distorting color perception. Compliance: Meets ANSI Z87.1 standards.

Suppliers

Company
Product
Description
Supplier Links
Crews Klondike Magnifiers Bifocal Safety Glasses With Gray - BF12 - Safety Glasses USA
Three Rivers, MI, USA
Crews Klondike Magnifiers Bifocal Safety Glasses With Gray
BF12
Crews Klondike Magnifiers Bifocal Safety Glasses With Gray BF12
The Klondike Magnifier from MCR Safety features modern style combined with excellent fit, comfort, and adjustability, also providing 99.9% UV protection, meeting ANSIZ87.1 + high impact standard with a range of magnifier options. Features: Strong, lightweight polycarbonate lens with 11 degree base curve. Bi-focal magnifier lenses. 5 position ratchet spatula temples. Filters 99.9% of U.V. radiation. Lens Color: Gray - Provides protection from glare and high levels of visible light and ultraviolet radiation without distorting color perception. Compliance: Meets ANSI Z87.1 standards.

The Klondike Magnifier from MCR Safety features modern style combined with excellent fit, comfort, and adjustability, also providing 99.9% UV protection, meeting ANSIZ87.1 + high impact standard with a range of magnifier options.

    Features:
  • Strong, lightweight polycarbonate lens with 11 degree base curve.
  • Bi-focal magnifier lenses.
  • 5 position ratchet spatula temples.
  • Filters 99.9% of U.V. radiation.

Lens Color: Gray - Provides protection from glare and high levels of visible light and ultraviolet radiation without distorting color perception.

Compliance: Meets ANSI Z87.1 standards.

Supplier's Site

Technical Specifications

  Safety Glasses USA
Product Category Eyewear
Product Number BF12
Product Name Crews Klondike Magnifiers Bifocal Safety Glasses With Gray
Unlock Full Specs
to access all available technical data

Similar Products

Cairns 1010 Composite Fire Helmets -  - MSA Safety
Specs
Type Goggles (optional feature)
Application Fire Resistant
Industry Fire
View Details
Specs
Type Goggles
Application Laser Protection
View Details