Safety Glasses USA Jackson Revolution Goggle with Black Frame and Clear Anti- 3009654

Description
Features: VisiClear anti-fog, anti-scratch, anti-static coating is standard on all lenses. Expanded visual field. Cross Vent technology keeps air flowing in and moisture or chemical splashes out. Polycarbonate lens provides superior impact resistance, and 99% UV protection. Lens Color: Clear - General purpose with impact protection and maximum visibility. Compliance: Meets ANSI Z87.1-2003 and CSA Z94.3 standards.
Description
Features: VisiClear anti-fog, anti-scratch, anti-static coating is standard on all lenses. Expanded visual field. Cross Vent technology keeps air flowing in and moisture or chemical splashes out. Polycarbonate lens provides superior impact resistance, and 99% UV protection. Lens Color: Clear - General purpose with impact protection and maximum visibility. Compliance: Meets ANSI Z87.1-2003 and CSA Z94.3 standards.

Suppliers

Company
Product
Description
Supplier Links
Jackson Revolution Goggle with Black Frame and Clear Anti- - 3009654 - Safety Glasses USA
Three Rivers, MI, USA
Jackson Revolution Goggle with Black Frame and Clear Anti-
3009654
Jackson Revolution Goggle with Black Frame and Clear Anti- 3009654
Features: VisiClear anti-fog, anti-scratch, anti-static coating is standard on all lenses. Expanded visual field. Cross Vent technology keeps air flowing in and moisture or chemical splashes out. Polycarbonate lens provides superior impact resistance, and 99% UV protection. Lens Color: Clear - General purpose with impact protection and maximum visibility. Compliance: Meets ANSI Z87.1-2003 and CSA Z94.3 standards.
    Features:
  • VisiClear anti-fog, anti-scratch, anti-static coating is standard on all lenses.
  • Expanded visual field.
  • Cross Vent technology keeps air flowing in and moisture or chemical splashes out.
  • Polycarbonate lens provides superior impact resistance, and 99% UV protection.

Lens Color: Clear - General purpose with impact protection and maximum visibility.

Compliance: Meets ANSI Z87.1-2003 and CSA Z94.3 standards.

Supplier's Site

Technical Specifications

  Safety Glasses USA
Product Category Eyewear
Product Number 3009654
Product Name Jackson Revolution Goggle with Black Frame and Clear Anti-
Unlock Full Specs
to access all available technical data

Similar Products

Cairns 660C Metro Fire Helmets -  - MSA Safety
Specs
Type Goggles (optional feature)
Application Fire Resistant
Industry Fire
View Details
Safety Glasses -  - Miller Electric Manufacturing Co.
Miller Electric Manufacturing Co.
Specs
Type Glasses
View Details