Features:
High contour (8 base) lens with 180 degree distortion-free viewing and superior optical quality
Anti-Scratch and Anti-Fog Lens
High impact polycarbonate lens
Optimal fit and comfort with patented non-pressure co-molded temples
Adjustable headstrap - improves fit and protection
Rubberized eye seal provides exceptional protection against dust and other particles
99.99% UVA/UVB light absorption
Includes Free Soft Pouch and Adjustable Neckcord
Compliance: Meets or exceeds ANSI Z87.1-2010 requirements.
Features:
- High contour (8 base) lens with 180 degree distortion-free viewing and superior optical quality
- Anti-Scratch and Anti-Fog Lens
- High impact polycarbonate lens
- Optimal fit and comfort with patented non-pressure co-molded temples
- Adjustable headstrap - improves fit and protection
- Rubberized eye seal provides exceptional protection against dust and other particles
- 99.99% UVA/UVB light absorption
- Includes Free Soft Pouch and Adjustable Neckcord
Compliance: Meets or exceeds ANSI Z87.1-2010 requirements.