Safety Glasses USA Datasheets for Face Shields
Face shields are safety devices designed to protect the face from debris or other hazards.
Face Shields: Learn more
| Product Name | Notes |
|---|---|
| Crews Headgear With Faceshield Features: A comfortable ratchet adjustable suspension, with foam padding on the brow and back of the head. Pivot tension adjustments, so face shield will stay in... | |
| Crews Replacement Faceshield Features: Replacement faceshield to fit Crews Headgear. Polycarbonate shield is .040 inches thick. Lens Color: Clear - General purpose with impact protection and maximum visibility. Compliance: ANSI... | |
| Elvex Clear Aspherical Polycarbonate Face Shield 8" x 12" x 1.8mm Features: Universal hole pattern and fits all Elvex Headgear and Visor Brackets as well as many competitive headgear Polycarbonate... | |
| Elvex Clear Aspherical Polycarbonate Face Shield 8" x 16" x 1.8mm Features: Universal hole pattern and fits all Elvex Headgear and Visor Brackets as well as many competitive headgear Polycarbonate... | |
| Elvex Clear Hardcoated Lexan Face Shield 10" x 18.5" x 2mm Features: Universal hole pattern and fits all Elvex Headgear and Visor Brackets as well as many competitive headgear Lexan... | |
| Elvex Clear Hardcoated Lexan Face Shield 8" x 15.5" x 1.8mm Features: Universal hole pattern and fits all Elvex Headgear and Visor Brackets as well as many competitive headgear Lexan... | |
| Elvex Clear Lexan Face Shield 10" x 18.5" x 2mm Features: Universal hole pattern and fits all Elvex Headgear and Visor Brackets as well as many competitive headgear Lexan Shield... | |
| Elvex Clear Polycarbonate Face Shield 8" x 15.5" x 1.8mm Features: Universal hole pattern and fits all Elvex Headgear and Visor Brackets as well as many competitive headgear Polycarbonate Shield... | |
| Elvex Green Lexan Face Shield 10" x 18.5" x 2mm Features: Universal hole pattern and fits all Elvex Headgear and Visor Brackets as well as many competitive headgear Green Tinted... | |
| Elvex High Heat Gold Hardcoated Lexan Face Shield 10" x 18.5" x 2mm Features: Universal hole pattern and fits all Elvex Headgear and Visor Brackets as well as many competitive... | |
| MonoGoggles with a polycarbonate shield are the ideal protection choice for cleanroom use, public utilities, metal processing, foundry use, mining, construction and more. Lens with indented sides and bottoms gives... | |
| When more than one type of protection is required, the solutions can end up being cumbersome. BrushGuard is based on our Equalizer muff family, and a visor attachment, that makes... | |
| ARC-Shield Key Benefits: Protection value (ATPV) for Elvex FS-20ARC10 Shield is labeled 12 cal/cm². Equipped with chin protector. Anti-Fog coating Shields fit Elvex Visor Bracket (VB-10, VB-20, VB-30) for mounting... |