Safety Glasses USA Crews Checklite Safety Glasses with Silver Mirror Lens CL117

Description
Features: The stylish new Checklite® offers our exclusive Duramass scratch-resistant lens coating and spatula temples. Choose from a selection of lens options and designer colors to get the look you want at a reasonable price. Exclusive Duramass® scratch-resistant and Duramass® anti-fog lens coating. Flexible spatula temple design for a comfortable fit during long use. Strong, lightweight polycarbonate lens. Near total seal of eye orbit assures the highest level of protection. Filters 99% of U.V. radiation. Lens Color: Silver Mirror - Mirror coating over Gray lens provides additional light-reflecting properties; the mirror color has minimal impact on visibility. Compliance: Meets or exceeds ANSI Z87.1-2003, CSA & CE safety standards.
Description
Features: The stylish new Checklite® offers our exclusive Duramass scratch-resistant lens coating and spatula temples. Choose from a selection of lens options and designer colors to get the look you want at a reasonable price. Exclusive Duramass® scratch-resistant and Duramass® anti-fog lens coating. Flexible spatula temple design for a comfortable fit during long use. Strong, lightweight polycarbonate lens. Near total seal of eye orbit assures the highest level of protection. Filters 99% of U.V. radiation. Lens Color: Silver Mirror - Mirror coating over Gray lens provides additional light-reflecting properties; the mirror color has minimal impact on visibility. Compliance: Meets or exceeds ANSI Z87.1-2003, CSA & CE safety standards.

Suppliers

Company
Product
Description
Supplier Links
Crews Checklite Safety Glasses with Silver Mirror Lens - CL117 - Safety Glasses USA
Three Rivers, MI, USA
Crews Checklite Safety Glasses with Silver Mirror Lens
CL117
Crews Checklite Safety Glasses with Silver Mirror Lens CL117
Features: The stylish new Checklite® offers our exclusive Duramass scratch-resistant lens coating and spatula temples. Choose from a selection of lens options and designer colors to get the look you want at a reasonable price. Exclusive Duramass® scratch-resistant and Duramass® anti-fog lens coating. Flexible spatula temple design for a comfortable fit during long use. Strong, lightweight polycarbonate lens. Near total seal of eye orbit assures the highest level of protection. Filters 99% of U.V. radiation. Lens Color: Silver Mirror - Mirror coating over Gray lens provides additional light-reflecting properties; the mirror color has minimal impact on visibility. Compliance: Meets or exceeds ANSI Z87.1-2003, CSA & CE safety standards.
    Features:
  • The stylish new Checklite® offers our exclusive Duramass scratch-resistant lens coating and spatula temples.
  • Choose from a selection of lens options and designer colors to get the look you want at a reasonable price.
  • Exclusive Duramass® scratch-resistant and Duramass® anti-fog lens coating.
  • Flexible spatula temple design for a comfortable fit during long use.
  • Strong, lightweight polycarbonate lens.
  • Near total seal of eye orbit assures the highest level of protection.
  • Filters 99% of U.V. radiation.

Lens Color: Silver Mirror - Mirror coating over Gray lens provides additional light-reflecting properties; the mirror color has minimal impact on visibility.

Compliance: Meets or exceeds ANSI Z87.1-2003, CSA & CE safety standards.

Supplier's Site

Technical Specifications

  Safety Glasses USA
Product Category Eyewear
Product Number CL117
Product Name Crews Checklite Safety Glasses with Silver Mirror Lens
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Type Goggles
Application Laser Protection
View Details