Safety Glasses USA Crews Engineer Rx Bifocal Safety Glasses With 58mm Clear BF9

Description
Features: The Engineer® is constructed from a nickel-silver alloy. The lower half of the lens is magnified. Spatula temples are constructed of a brass alloy for easy adjustment. The nose pad is also adjustable and constructed from soft, pliable PVC. Sideshields are permanently attached. Lens Color: Clear - General purpose with impact protection and maximum visibility. Compliance: Meets ANSI Z87.1-2003, CSA Z94.3, CE (EN166) and AS/NZS1337 safety standards.
Description
Features: The Engineer® is constructed from a nickel-silver alloy. The lower half of the lens is magnified. Spatula temples are constructed of a brass alloy for easy adjustment. The nose pad is also adjustable and constructed from soft, pliable PVC. Sideshields are permanently attached. Lens Color: Clear - General purpose with impact protection and maximum visibility. Compliance: Meets ANSI Z87.1-2003, CSA Z94.3, CE (EN166) and AS/NZS1337 safety standards.

Suppliers

Company
Product
Description
Supplier Links
Crews Engineer Rx Bifocal Safety Glasses With 58mm Clear - BF9 - Safety Glasses USA
Three Rivers, MI, USA
Crews Engineer Rx Bifocal Safety Glasses With 58mm Clear
BF9
Crews Engineer Rx Bifocal Safety Glasses With 58mm Clear BF9
Features: The Engineer® is constructed from a nickel-silver alloy. The lower half of the lens is magnified. Spatula temples are constructed of a brass alloy for easy adjustment. The nose pad is also adjustable and constructed from soft, pliable PVC. Sideshields are permanently attached. Lens Color: Clear - General purpose with impact protection and maximum visibility. Compliance: Meets ANSI Z87.1-2003, CSA Z94.3, CE (EN166) and AS/NZS1337 safety standards.
    Features:
  • The Engineer® is constructed from a nickel-silver alloy.
  • The lower half of the lens is magnified.
  • Spatula temples are constructed of a brass alloy for easy adjustment.
  • The nose pad is also adjustable and constructed from soft, pliable PVC.
  • Sideshields are permanently attached.

Lens Color: Clear - General purpose with impact protection and maximum visibility.

Compliance: Meets ANSI Z87.1-2003, CSA Z94.3, CE (EN166) and AS/NZS1337 safety standards.

Supplier's Site

Technical Specifications

  Safety Glasses USA
Product Category Eyewear
Product Number BF9
Product Name Crews Engineer Rx Bifocal Safety Glasses With 58mm Clear
Unlock Full Specs
to access all available technical data

Similar Products

Sierra Protective Eyewear - 697550 - MSA Safety
Specs
Type Glasses
Application Chemical; Dust/Fiber; Electrical; Oil Resistant; Radiation
Industry Building & Construction; Labratory; Mining; Utilities; Agriculture
View Details
Safety Glasses -  - Miller Electric Manufacturing Co.
Miller Electric Manufacturing Co.
Specs
Type Glasses
View Details