Safety Glasses USA 3M Splash GoggleGear with Clear Anti-Fog Lens 16644

Description
Features: Medium Size LEXA Splash GoggleGear weighs just 1.8 oz. The patented ellipsoidal LEXA lens extends the viewing range further, even peripherally. Not bulky like other goggles, Splash GoggleGear has a contoured, low profile design. A soft PVC shroud gently hugs the face and is indirect vented to allow cooling air flow and help prevent fogging. The exclusive DX anti-fog hard coat resists fogging, scratching, static, and most chemicals. Lens Color: Clear - General purpose with impact protection and maximum visibility. Compliance: ANSI Z87.1-2003 & CSA Z94.3 certified.
Description
Features: Medium Size LEXA Splash GoggleGear weighs just 1.8 oz. The patented ellipsoidal LEXA lens extends the viewing range further, even peripherally. Not bulky like other goggles, Splash GoggleGear has a contoured, low profile design. A soft PVC shroud gently hugs the face and is indirect vented to allow cooling air flow and help prevent fogging. The exclusive DX anti-fog hard coat resists fogging, scratching, static, and most chemicals. Lens Color: Clear - General purpose with impact protection and maximum visibility. Compliance: ANSI Z87.1-2003 & CSA Z94.3 certified.

Suppliers

Company
Product
Description
Supplier Links
3M Splash GoggleGear with Clear Anti-Fog Lens - 16644 - Safety Glasses USA
Three Rivers, MI, USA
3M Splash GoggleGear with Clear Anti-Fog Lens
16644
3M Splash GoggleGear with Clear Anti-Fog Lens 16644
Features: Medium Size LEXA Splash GoggleGear weighs just 1.8 oz. The patented ellipsoidal LEXA lens extends the viewing range further, even peripherally. Not bulky like other goggles, Splash GoggleGear has a contoured, low profile design. A soft PVC shroud gently hugs the face and is indirect vented to allow cooling air flow and help prevent fogging. The exclusive DX anti-fog hard coat resists fogging, scratching, static, and most chemicals. Lens Color: Clear - General purpose with impact protection and maximum visibility. Compliance: ANSI Z87.1-2003 & CSA Z94.3 certified.

Features:

  • Medium Size
  • LEXA Splash GoggleGear weighs just 1.8 oz.
  • The patented ellipsoidal LEXA lens extends the viewing range further, even peripherally.
  • Not bulky like other goggles, Splash GoggleGear has a contoured, low profile design.
  • A soft PVC shroud gently hugs the face and is indirect vented to allow cooling air flow and help prevent fogging.
  • The exclusive DX anti-fog hard coat resists fogging, scratching, static, and most chemicals.
    Lens Color: Clear - General purpose with impact protection and maximum visibility.
    Compliance: ANSI Z87.1-2003 & CSA Z94.3 certified.
Supplier's Site

Technical Specifications

  Safety Glasses USA
Product Category Eyewear
Product Number 16644
Product Name 3M Splash GoggleGear with Clear Anti-Fog Lens
Unlock Full Specs
to access all available technical data

Similar Products