Safety Glasses USA Datasheets for Helmets and Hardhats
Helmets and hardhats are safety devices that protect the head from falling debris and other hazards.
Helmets and Hardhats: Learn more
| Product Name | Notes |
|---|---|
| Features: Available in White or Yellow. Ratchet nylon suspension to easily modify fit while wearing hard hat. Lightweight polyethylene with impact absorbing ridges. CoolMax browband that is washable and reusable. | |
| Getting people to wear these hard hats won’t be hard work. Emblazoned with the popular OCC logo and the carbon fiber look the problem may be in getting workers to... | |
| Harley-Davidson Hard Hats not only provide top of the line safety protection, they also give you the opportunity to show off your personality and attitude while you’re at work. There... | |
| Features: 2 x 4 1/4" fixed front goggle can be worn over safety glasses. Smooth, high-density plastic frame. Spring-loaded lens retainer for quick replacement of lens. Headband slots are integral... | |
| Features: Choose from six different colors 4-Point woven nylon suspension Features a short peak and low profile Functional rain trough Accessory slots accommodate a wide variety of eye, face and... | |
| Features: Choose from six different colors 4-Point woven nylon suspension Features a short peak and low profile Functional rain trough Vents on top of hard hat increase air circulation, keeping... | |
| Features: Polyester woven 300D oxford with PU coating Mesh venting 1" reflective tape One size fits all 24" circumference Available in Lime and Orange (sold individually) Compliance: ANSI 107-Class Headwear... | |
| Features: Rain trough on sides and back of helmet channel moisture away Low profile design Shell constructed from High Density Polyethylene Soft brow pad is replaceable and washable Universal accessory... | |
| Features: Shell constructed from High Density Polyethylene materials Low Profile design Rain trough on sides and back of helmet channel moisture away. Universal accessory slots fit cap mounted ear muffs... | |
| Features: Shell Constructed from High Density Polyethylene Rain trough on sides and back of helmet channel moisture away Soft brow pad is replaceable and washable Low profile design Ratchet suspension... | |
| Leadhead Features: Auto Darkening Helmet Battery (1/CR2032) and solar powered with 2 sensors Lightweight thermoplastic shell Fully adjustable nylon suspension. Adjust from IR shade #9 - #13 Light state is... | |
| Leadhead Features: Auto Darkening Helmet Battery (2/AAA) and solar powered with 1 sensor Lightweight thermoplastic shell Fully adjustable nylon suspension. Adjust from IR shade #9 - #13 Light state is... | |
| Leadhead Features: Lift Front Goggle Soft PVC goggle body. Tough, durable ABS lens holder. Elastic strap holds goggle firmly in place. Indirectly vented to reduce fogging and control the influx... | |
| Leadhead Features: Stationary Lens Soft PVC goggle body. Tough, durable ABS lens holder. Elastic strap holds goggle firmly in place. Indirectly vented to reduce fogging and control the influx of... | |
| LeadHead Passive Welding Helmet Features: Shade 10 Lightweight thermoplastic shell. Fully adjustable nylon suspension Lift front with viewing area of 2” X 4 ¼” “Shake Down” helmet minimizes carbon monoxide... |