Features:
Curved Coverage.
Athletic Style.
Brushed nickel frame.
Anti-Fog sport-styled lens add adrenaline to the Metaliks™ eyewear line.
Formable, rubber tipped temples and a soft nosebridge to complement the wrapped protection.
Lens Color: Gray - Provides protection from glare and high levels of visible light and ultraviolet radiation without distorting color perception.
Compliance: Meets ANSI Z89.1 and CSA Z94.3 standards.
Features:
- Curved Coverage.
- Athletic Style.
- Brushed nickel frame.
- Anti-Fog sport-styled lens add adrenaline to the Metaliks™ eyewear line.
- Formable, rubber tipped temples and a soft nosebridge to complement the wrapped protection.
Lens Color: Gray - Provides protection from glare and high levels of visible light and ultraviolet radiation without distorting color perception.
Compliance: Meets ANSI Z89.1 and CSA Z94.3 standards.