Safety Glasses USA Jackson Nemesis Safety Glasses with Black Frame and Amber 3000359

Description
These new sleek and sporty style glasses are designed for safety and comfort and are sure to become a favorite with your employees. Features: Lightweight construction and soft touch temples. Single wrap-around lens offers protection from sides and front. Available with a variety of different lens tints. Free neck cord included with every pair. Lens Color: Amber - Best for enhancing contrast and light in low light applications; not recommended for night driving or bright light environments. Compliance: Meets ANSI Z87.1+ standards.
Description
These new sleek and sporty style glasses are designed for safety and comfort and are sure to become a favorite with your employees. Features: Lightweight construction and soft touch temples. Single wrap-around lens offers protection from sides and front. Available with a variety of different lens tints. Free neck cord included with every pair. Lens Color: Amber - Best for enhancing contrast and light in low light applications; not recommended for night driving or bright light environments. Compliance: Meets ANSI Z87.1+ standards.

Suppliers

Company
Product
Description
Supplier Links
Jackson Nemesis Safety Glasses with Black Frame and Amber - 3000359 - Safety Glasses USA
Three Rivers, MI, USA
Jackson Nemesis Safety Glasses with Black Frame and Amber
3000359
Jackson Nemesis Safety Glasses with Black Frame and Amber 3000359
These new sleek and sporty style glasses are designed for safety and comfort and are sure to become a favorite with your employees. Features: Lightweight construction and soft touch temples. Single wrap-around lens offers protection from sides and front. Available with a variety of different lens tints. Free neck cord included with every pair. Lens Color: Amber - Best for enhancing contrast and light in low light applications; not recommended for night driving or bright light environments. Compliance: Meets ANSI Z87.1+ standards.

These new sleek and sporty style glasses are designed for safety and comfort and are sure to become a favorite with your employees.

    Features:
  • Lightweight construction and soft touch temples.
  • Single wrap-around lens offers protection from sides and front.
  • Available with a variety of different lens tints.
  • Free neck cord included with every pair.

Lens Color: Amber - Best for enhancing contrast and light in low light applications; not recommended for night driving or bright light environments.

Compliance: Meets ANSI Z87.1+ standards.

Supplier's Site

Technical Specifications

  Safety Glasses USA
Product Category Eyewear
Product Number 3000359
Product Name Jackson Nemesis Safety Glasses with Black Frame and Amber
Unlock Full Specs
to access all available technical data

Similar Products

Cairns 1010 Composite Fire Helmets -  - MSA Safety
Specs
Type Goggles (optional feature)
Application Fire Resistant
Industry Fire
View Details
Specs
Type Goggles
Application Laser Protection
View Details