Safety Glasses USA DeWalt Ventilator Safety Glasses with Silver Frame and Blue DPG56-7D

Description
The Ventilator offers toughness and a comfortable fit with a wraparound frame. Features: Full wraparound, rugged frame design fits securely to provide excellent protection. Rubber tipped temples with belt ribs keep glasses securely in place. Soft, rubber nosepiece for non-slip comfort. Distortion free lens provides fatigue free use. Impact resistant polycarbonate lenses provide 99.9% UV protection. Lens Color: Blue Mirror - Mirror coating over Gray lens provides additional light-reflecting properties; the mirror color has minimal impact on visibility. Compliance: ANSI Z87.1-2003 certified.
Description
The Ventilator offers toughness and a comfortable fit with a wraparound frame. Features: Full wraparound, rugged frame design fits securely to provide excellent protection. Rubber tipped temples with belt ribs keep glasses securely in place. Soft, rubber nosepiece for non-slip comfort. Distortion free lens provides fatigue free use. Impact resistant polycarbonate lenses provide 99.9% UV protection. Lens Color: Blue Mirror - Mirror coating over Gray lens provides additional light-reflecting properties; the mirror color has minimal impact on visibility. Compliance: ANSI Z87.1-2003 certified.

Suppliers

Company
Product
Description
Supplier Links
DeWalt Ventilator Safety Glasses with Silver Frame and Blue - DPG56-7D - Safety Glasses USA
Three Rivers, MI, USA
DeWalt Ventilator Safety Glasses with Silver Frame and Blue
DPG56-7D
DeWalt Ventilator Safety Glasses with Silver Frame and Blue DPG56-7D
The Ventilator offers toughness and a comfortable fit with a wraparound frame. Features: Full wraparound, rugged frame design fits securely to provide excellent protection. Rubber tipped temples with belt ribs keep glasses securely in place. Soft, rubber nosepiece for non-slip comfort. Distortion free lens provides fatigue free use. Impact resistant polycarbonate lenses provide 99.9% UV protection. Lens Color: Blue Mirror - Mirror coating over Gray lens provides additional light-reflecting properties; the mirror color has minimal impact on visibility. Compliance: ANSI Z87.1-2003 certified.

The Ventilator offers toughness and a comfortable fit with a wraparound frame.

    Features:
  • Full wraparound, rugged frame design fits securely to provide excellent protection.
  • Rubber tipped temples with belt ribs keep glasses securely in place.
  • Soft, rubber nosepiece for non-slip comfort.
  • Distortion free lens provides fatigue free use.
  • Impact resistant polycarbonate lenses provide 99.9% UV protection.

Lens Color: Blue Mirror - Mirror coating over Gray lens provides additional light-reflecting properties; the mirror color has minimal impact on visibility.

Compliance: ANSI Z87.1-2003 certified.

Supplier's Site

Technical Specifications

  Safety Glasses USA
Product Category Eyewear
Product Number DPG56-7D
Product Name DeWalt Ventilator Safety Glasses with Silver Frame and Blue
Unlock Full Specs
to access all available technical data

Similar Products

Cairns 360 Structural Fire Helmets -  - MSA Safety
Specs
Type Goggles (optional feature)
Application Fire Resistant
Industry Fire
View Details
Welding Glasses - 2368171 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Glasses
Application Welding
View Details
Specs
Type Goggles
Application Laser Protection
View Details