Safety Glasses USA 3M BX Bifocal Safety Glasses With Gray Anti-Fog Lens BF3

Description
Features: Lenses with built in bifocals. Standard Anti-Fog coating. Adjustable temple lengths. Three lens angles for a custom fit. Soft universal-fit nose bridge. High impact polycarbonate lens that blocks 99.9% UV. Lens Color: Gray - Provides protection from glare and high levels of visible light and ultraviolet radiation without distorting color perception. Compliance: Meets ANSI Z87.1-2003, CSA Z94.3 and Military Vo High Velocity Impact protection standards.
Description
Features: Lenses with built in bifocals. Standard Anti-Fog coating. Adjustable temple lengths. Three lens angles for a custom fit. Soft universal-fit nose bridge. High impact polycarbonate lens that blocks 99.9% UV. Lens Color: Gray - Provides protection from glare and high levels of visible light and ultraviolet radiation without distorting color perception. Compliance: Meets ANSI Z87.1-2003, CSA Z94.3 and Military Vo High Velocity Impact protection standards.

Suppliers

Company
Product
Description
Supplier Links
3M BX Bifocal Safety Glasses With Gray Anti-Fog Lens - BF3 - Safety Glasses USA
Three Rivers, MI, USA
3M BX Bifocal Safety Glasses With Gray Anti-Fog Lens
BF3
3M BX Bifocal Safety Glasses With Gray Anti-Fog Lens BF3
Features: Lenses with built in bifocals. Standard Anti-Fog coating. Adjustable temple lengths. Three lens angles for a custom fit. Soft universal-fit nose bridge. High impact polycarbonate lens that blocks 99.9% UV. Lens Color: Gray - Provides protection from glare and high levels of visible light and ultraviolet radiation without distorting color perception. Compliance: Meets ANSI Z87.1-2003, CSA Z94.3 and Military Vo High Velocity Impact protection standards.

Features:

  • Lenses with built in bifocals.
  • Standard Anti-Fog coating.
  • Adjustable temple lengths.
  • Three lens angles for a custom fit.
  • Soft universal-fit nose bridge.
  • High impact polycarbonate lens that blocks 99.9% UV.
    Lens Color: Gray - Provides protection from glare and high levels of visible light and ultraviolet radiation without distorting color perception.
    Compliance: Meets ANSI Z87.1-2003, CSA Z94.3 and Military Vo High Velocity Impact protection standards.
Supplier's Site

Technical Specifications

  Safety Glasses USA
Product Category Eyewear
Product Number BF3
Product Name 3M BX Bifocal Safety Glasses With Gray Anti-Fog Lens
Unlock Full Specs
to access all available technical data

Similar Products

Cairns HP3 Commando Fire Helmets -  - MSA Safety
Specs
Type Goggles (optional feature)
Application Fire Resistant
Industry Fire
View Details
Specs
Type Goggles
Application Laser Protection
View Details