Safety Glasses USA Datasheets for Ear Protection
Ear protection devices protect the ears and ear organs from elevated decibel levels and debris and water ingress.
Ear Protection: Learn more
| Product Name | Notes |
|---|---|
| BOX OF 50 PAIR Metal Detectable Version. Rockets also come in a metal detectable version. The bright blue color is perfect for food processing applications. They include the Pocket-Pak carrying... | |
| DeWalt Cap Mount Interceptor Ear Muffs Features: Cap mount Interceptor snaps directly into virtually all slotted hard hats. Foam filled, padded earcups fit securely and comfortably over the ear. Lightweight,... | |
| DeWalt Corded Foam Earplugs Box 100 Pair Features: 100pr. per box. Corded foam earplugs are reusable and comfortable enough to wear all day long. Light, comfortable foam seals without pressure. | |
| DeWalt Cordless Foam Earplugs Box 200 Pair Features: 200pr. per box. Cordless foam earplugs are reusable and comfortable enough to wear all day long. Light, comfortable foam seals without pressure. | |
| Edge Corded Ear Plugs 100pr/box The Bad News: Nerve damage to your ears can happen in a split second. The Really Bad News: It can be permanent. The only safe... | |
| Edge Uncorded Ear Plugs 200pr/box The Bad News: Nerve damage to your ears can happen in a split second. The Really Bad News: It can be permanent. The only safe... | |
| Elvex Impulse Filter Electronic Ear Muff Elvex Impulse foldable ear muff is equipped with noise suppression and communications circuitry. Users are getting impulse noise (such as gun fire) suppression, while... | |
| Elvex Quattro Corded Ear Plugs Box 100 Elvex Quattro is a universal size reusable ear plug, designed to be used over and over again, with maintained comfort and effectiveness. Elvex... | |
| Elvex Quattro Corded w/Case Ear Plugs Box 50 Elvex Quattro is a universal size reusable ear plug, designed to be used over and over again, with maintained comfort and effectiveness. | |
| Elvex Quattro Ear Plugs Box 100 Elvex Quattro is a universal size reusable ear plug, designed to be used over and over again, with maintained comfort and effectiveness. Elvex Quattro... | |
| Keep an earful within easy reach. With the PlugStation, you can afford to put earplugs in all the places they’re needed. PlugStation's increase compliance, because their high visibility dispenser increases... | |
| Metal Detectable Version. Rockets also come in a metal detectable version. The bright blue color is perfect for food processing applications. They include the Pocket-Pak carrying case for easy storage. | |
| Metal Detectable Version. SparkPlugs also come in a metal detectable version. The bright blue color is perfect for food processing applications. The enclosed metal ball bearing eliminates any exposed metal. | |
| NRR 27 protection. With an NRR 27 rating, the Rockets earplugs provide serious protection for most noisy environments. Tested independently in an accredited laboratory to ANSI S3.19-1974. Get a grip. | |
| Officially Licensed Earplugs of NASCAR. Goin' Green earplugs are made of extra-soft, extra light foam. Their tapered shape fits easily in the ear canal, and seals gently and snugly without... | |
| Radians Silencer Earmuff Features: Padded headband allows easy adjustment to fit most head sizes comfortably. Soft, foam padded earcups allows a comfortable fit even when wearing safety glasses. Rugged construction... | |
| Radians Terminator 29 Earmuff Features: Folds Into A Compact Unit. Weights just over 8 ounces. Adjustable headband allows for optimum fit. Soft, lightweight padding on headband offers added comfort. Durable,... | |
| Remington M-22 Collapsible Earmuff NRR 22 Features: Collapsible design makes for easy stowing. Positive sealing vinyl ear cushions, multi-position headband and gun stock relief cuts make them comfortable. Noise Reduction... | |
| Remington YM-21 True JR. Earmuffs NRR 21 Features: Designed specifically for younger shooters and smaller adults, these ear muffs feature a "true" small-frame head band with full size ear muffs... | |
| Easy grip handle allows easy insertion. Air bubble in the tip provides cushioned comfort. Can be washed and reused. Each pair comes with a Pocket-Pak carrying case to store plugs... | |
| Elvex Equalizer earmuff may be the ultimate compromise between comfort and performance. It offers most of the features of the SuperSonic muff, but has a lower profile ear cup, and... | |
| Elvex new QuieTunes AM/FM model is our response to the markets requirement for a high quality, low cost model. Features: All components for QuieTunes 660 have been designed specifically for... | |
| Elvex Plug-in Com ear muff can be connected to Com radios (see comments below) , MP3 players, CD players, FM radios and similar devices, if they are equipped with an... | |
| Elvex UltraSonic earmuff is our latest high performance muff with a stainless steel headband. This model has been designed to provide excellent full spectrum attenuation, as well as superb low... | |
| Most buyers and users of ear muffs are looking for a product that offers great looks, good comfort and attenuation at a reasonable price. The following features needed and wanted... | |
| NRR 29db. Taper-fit disposable polyurethane ear plugs gently expands and self adjusts to all size ear canals. DP1000 - Uncorded plugs - 200 per box / 10 boxes per case. | |
| NRR 29db. Taper-fit disposable polyurethane ear plugs gently expands and self adjusts to all size ear canals. DP1001 - Corded plugs - 100 per box / 10 boxes per case. | |
| SparkPlugs earplugs are made of extra-soft, extra light foam. Their tapered shape fits easily in the ear canal, and seals gently and snugly without pressure. They’re so comfortable you’ll forget... | |
| Stylish women's hearing protection with an adjustable headband, gunstock cut-out in a fashionable pink color. NRR 22 (Noise Reduction Rating) | |
| The Elvex ProGuard Loggers Safety Cap is a uniquely integrated system, which provides protection for head, face and hearing in a workable and practical solution. Observe that appropriate safety glasses... | |
| The Interceptor is a lightweight earmuff with unmatched performance providing maximum protection. Features: Offers excellent noise reduction rating of 29db with maximum comfort. CoolMax® adjustable headband moves moisture away while... | |
| Today’s hearing protection users demand a high level of comfort, excellent noise reduction properties as well as ease of insertion. Elvex Blue offers all that and more. Safety and health... | |
| With Elvex MaxiMuff you get all the features and performance without paying the price that normally is associated with a high performance product. Features: SuperSeal ear cushions for long term... | |
| Features: NRR 31dB Low Profile Design Soft foam ear cups Fold-away, padded headband Adjustable to fit all sizes Compliance: Exceeds ANSI S3.19 Requirements | |
| A full-function electronic earmuff with an affordable price. Automatically compresses harmful impulse and continuous noises to a safe hearing range below 85 dB while still allowing normal sounds to be... |