Safety Glasses USA 3M BX Bifocal Safety Glasses With Clear Anti-Fog Lens 1137X

Description
Features: Lenses with built in bifocals. Standard Anti-Fog coating. Adustable temple lengths. Three lens angles for a custom fit. Soft universal-fit nose bridge. High impact polycarbonate lens that blocks 99.9% UV. Lens Color: Clear - General purpose with impact protection and maximum visibility. Compliance: Meets ANSI Z87.1-2003, CSA Z94.3 and Military Vo High Velocity Impact protection standards.
Description
Features: Lenses with built in bifocals. Standard Anti-Fog coating. Adustable temple lengths. Three lens angles for a custom fit. Soft universal-fit nose bridge. High impact polycarbonate lens that blocks 99.9% UV. Lens Color: Clear - General purpose with impact protection and maximum visibility. Compliance: Meets ANSI Z87.1-2003, CSA Z94.3 and Military Vo High Velocity Impact protection standards.

Suppliers

Company
Product
Description
Supplier Links
3M BX Bifocal Safety Glasses With Clear Anti-Fog Lens - 1137X - Safety Glasses USA
Three Rivers, MI, USA
3M BX Bifocal Safety Glasses With Clear Anti-Fog Lens
1137X
3M BX Bifocal Safety Glasses With Clear Anti-Fog Lens 1137X
Features: Lenses with built in bifocals. Standard Anti-Fog coating. Adustable temple lengths. Three lens angles for a custom fit. Soft universal-fit nose bridge. High impact polycarbonate lens that blocks 99.9% UV. Lens Color: Clear - General purpose with impact protection and maximum visibility. Compliance: Meets ANSI Z87.1-2003, CSA Z94.3 and Military Vo High Velocity Impact protection standards.

Features:

  • Lenses with built in bifocals.
  • Standard Anti-Fog coating.
  • Adustable temple lengths.
  • Three lens angles for a custom fit.
  • Soft universal-fit nose bridge.
  • High impact polycarbonate lens that blocks 99.9% UV.
    Lens Color: Clear - General purpose with impact protection and maximum visibility.
    Compliance: Meets ANSI Z87.1-2003, CSA Z94.3 and Military Vo High Velocity Impact protection standards.
Supplier's Site

Technical Specifications

  Safety Glasses USA
Product Category Eyewear
Product Number 1137X
Product Name 3M BX Bifocal Safety Glasses With Clear Anti-Fog Lens
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Type Goggles
Application Laser Protection
View Details