Features:
Dual injected rubber in the frame.
Adjustable temples to provide dual comfort.
Cushioned brow protection.
Polycarbonate lens.
99.9% UV protection.
Lens Color: Silver Mirror - Mirror coating over Gray lens provides additional light-reflecting properties; the mirror color has minimal impact on visibility.
Compliance: Meets or Exceeds ANSI Z87.1+ Standards.
Features:
- Dual injected rubber in the frame.
- Adjustable temples to provide dual comfort.
- Cushioned brow protection.
- Polycarbonate lens.
- 99.9% UV protection.
Lens Color: Silver Mirror - Mirror coating over Gray lens provides additional light-reflecting properties; the mirror color has minimal impact on visibility.
Compliance: Meets or Exceeds ANSI Z87.1+ Standards.