Safety Glasses USA Jackson Revolution Goggle with Blue Frame and Smoke Anti-Fog 3000049

Description
Features: VisiClear anti-fog, anti-scratch, anti-static coating is standard on all lenses. Expanded visual field. Cross Vent technology keeps air flowing in and moisture or chemical splashes out. Polycarbonate lens provides superior impact resistance, and 99% UV protection. Lens Color: Smoke - Provides protection from glare and high levels of visible light and ultraviolet radiation without distorting color perception. Compliance: Meets ANSI Z87.1-2003 and CSA Z94.3 standards.
Description
Features: VisiClear anti-fog, anti-scratch, anti-static coating is standard on all lenses. Expanded visual field. Cross Vent technology keeps air flowing in and moisture or chemical splashes out. Polycarbonate lens provides superior impact resistance, and 99% UV protection. Lens Color: Smoke - Provides protection from glare and high levels of visible light and ultraviolet radiation without distorting color perception. Compliance: Meets ANSI Z87.1-2003 and CSA Z94.3 standards.

Suppliers

Company
Product
Description
Supplier Links
Jackson Revolution Goggle with Blue Frame and Smoke Anti-Fog - 3000049 - Safety Glasses USA
Three Rivers, MI, USA
Jackson Revolution Goggle with Blue Frame and Smoke Anti-Fog
3000049
Jackson Revolution Goggle with Blue Frame and Smoke Anti-Fog 3000049
Features: VisiClear anti-fog, anti-scratch, anti-static coating is standard on all lenses. Expanded visual field. Cross Vent technology keeps air flowing in and moisture or chemical splashes out. Polycarbonate lens provides superior impact resistance, and 99% UV protection. Lens Color: Smoke - Provides protection from glare and high levels of visible light and ultraviolet radiation without distorting color perception. Compliance: Meets ANSI Z87.1-2003 and CSA Z94.3 standards.
    Features:
  • VisiClear anti-fog, anti-scratch, anti-static coating is standard on all lenses.
  • Expanded visual field.
  • Cross Vent technology keeps air flowing in and moisture or chemical splashes out.
  • Polycarbonate lens provides superior impact resistance, and 99% UV protection.

Lens Color: Smoke - Provides protection from glare and high levels of visible light and ultraviolet radiation without distorting color perception.

Compliance: Meets ANSI Z87.1-2003 and CSA Z94.3 standards.

Supplier's Site

Technical Specifications

  Safety Glasses USA
Product Category Eyewear
Product Number 3000049
Product Name Jackson Revolution Goggle with Blue Frame and Smoke Anti-Fog
Unlock Full Specs
to access all available technical data

Similar Products

Safety Glasses - 295839 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Glasses
View Details
Specs
Type Goggles
Application Laser Protection
View Details