Safety Glasses USA Wiley-X Romer II Sunglasses with Matte Black Frame and 1006

Description
NSN# 4240-01-510-7864 Fashion plays with function in this powerful design. Features: The eyewear of choice for the Navy SEALS, the Romer II can withstand just about anything and still not interfere with your sight. Great for sport and activities on and off the water. The Romer II's ergonomic structure cuts through wind and debris. Includes: Smoke (Grey) / Clear / Light Rust Lenses Soft Case for Storage Cleaning Cloth Lens Color: SMOKE (GREY) LENSES: Maximum glare reduction. Won't distort colors. Excellent in bright/glare conditions. Light transmission: 20%. Light Rust Lenses: Filters out blue light waves which are the chief components of glare and haze. These lenses provide contrast enhancements in medium to low light conditions. Great lens for any time of day or light condition but especially effective on hazy or overcast roads. Light Transmission - 53.23%. Clear as Crystal Lenses: Allows maximum light transmission without changing the value of colors. The clear choice for hazy, overcast, dusk, dawn, or night riding where clear protected site is the main objective. Light Transmission - 89.30%. Compliance: ANSI Z87.1 and CE certified. Meets the Military's MIL-PRF-31013 Ballistic Standard.
Description
NSN# 4240-01-510-7864 Fashion plays with function in this powerful design. Features: The eyewear of choice for the Navy SEALS, the Romer II can withstand just about anything and still not interfere with your sight. Great for sport and activities on and off the water. The Romer II's ergonomic structure cuts through wind and debris. Includes: Smoke (Grey) / Clear / Light Rust Lenses Soft Case for Storage Cleaning Cloth Lens Color: SMOKE (GREY) LENSES: Maximum glare reduction. Won't distort colors. Excellent in bright/glare conditions. Light transmission: 20%. Light Rust Lenses: Filters out blue light waves which are the chief components of glare and haze. These lenses provide contrast enhancements in medium to low light conditions. Great lens for any time of day or light condition but especially effective on hazy or overcast roads. Light Transmission - 53.23%. Clear as Crystal Lenses: Allows maximum light transmission without changing the value of colors. The clear choice for hazy, overcast, dusk, dawn, or night riding where clear protected site is the main objective. Light Transmission - 89.30%. Compliance: ANSI Z87.1 and CE certified. Meets the Military's MIL-PRF-31013 Ballistic Standard.

Suppliers

Company
Product
Description
Supplier Links
Wiley-X Romer II Sunglasses with Matte Black Frame and - 1006 - Safety Glasses USA
Three Rivers, MI, USA
Wiley-X Romer II Sunglasses with Matte Black Frame and
1006
Wiley-X Romer II Sunglasses with Matte Black Frame and 1006
NSN# 4240-01-510-7864 Fashion plays with function in this powerful design. Features: The eyewear of choice for the Navy SEALS, the Romer II can withstand just about anything and still not interfere with your sight. Great for sport and activities on and off the water. The Romer II's ergonomic structure cuts through wind and debris. Includes: Smoke (Grey) / Clear / Light Rust Lenses Soft Case for Storage Cleaning Cloth Lens Color: SMOKE (GREY) LENSES: Maximum glare reduction. Won't distort colors. Excellent in bright/glare conditions. Light transmission: 20%. Light Rust Lenses: Filters out blue light waves which are the chief components of glare and haze. These lenses provide contrast enhancements in medium to low light conditions. Great lens for any time of day or light condition but especially effective on hazy or overcast roads. Light Transmission - 53.23%. Clear as Crystal Lenses: Allows maximum light transmission without changing the value of colors. The clear choice for hazy, overcast, dusk, dawn, or night riding where clear protected site is the main objective. Light Transmission - 89.30%. Compliance: ANSI Z87.1 and CE certified. Meets the Military's MIL-PRF-31013 Ballistic Standard.

NSN# 4240-01-510-7864

Fashion plays with function in this powerful design.

    Features:
  • The eyewear of choice for the Navy SEALS, the Romer II can withstand just about anything and still not interfere with your sight.
  • Great for sport and activities on and off the water.
  • The Romer II's ergonomic structure cuts through wind and debris.
    Includes:
  • Smoke (Grey) / Clear / Light Rust Lenses
  • Soft Case for Storage
  • Cleaning Cloth
    Lens Color:
  • SMOKE (GREY) LENSES: Maximum glare reduction. Won't distort colors. Excellent in bright/glare conditions. Light transmission: 20%.
  • Light Rust Lenses: Filters out blue light waves which are the chief components of glare and haze. These lenses provide contrast enhancements in medium to low light conditions. Great lens for any time of day or light condition but especially effective on hazy or overcast roads. Light Transmission - 53.23%.
  • Clear as Crystal Lenses: Allows maximum light transmission without changing the value of colors. The clear choice for hazy, overcast, dusk, dawn, or night riding where clear protected site is the main objective. Light Transmission - 89.30%.

Compliance: ANSI Z87.1 and CE certified. Meets the Military's MIL-PRF-31013 Ballistic Standard.

Supplier's Site

Technical Specifications

  Safety Glasses USA
Product Category Eyewear
Product Number 1006
Product Name Wiley-X Romer II Sunglasses with Matte Black Frame and
Unlock Full Specs
to access all available technical data

Similar Products

Arctic Elite Spectacles, Gray, Outdoor - 10038846 - MSA Safety
Specs
Type Glasses
Application Chemical; Dust/Fiber; Electrical; Oil Resistant; Radiation
Industry Building & Construction
View Details
Specs
Type Goggles
Application Laser Protection
View Details