TT Electronics Phototransistors OP506A

Description
Phototransistors 935nm Top View T-1
Request a Quote Datasheet
Description
Phototransistors 935nm Top View T-1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Phototransistors - 365-1068-ND - DigiKey
Thief River Falls, MN, United States
Phototransistors
365-1068-ND
Phototransistors 365-1068-ND
Phototransistors 935nm Top View T-1

Phototransistors 935nm Top View T-1

Buy Now Datasheet
Sheung Wan, Hong Kong
Phototransistors
OP506A
Phototransistors OP506A
Phototransistors PHOTOSENSOR

Phototransistors PHOTOSENSOR

Buy Now Datasheet
Phototransistor, Plastic T-1; Wavelength Typ Tt Electronics/optek Technology - 61M8157 - Newark, An Avnet Company
Chicago, IL, United States
Phototransistor, Plastic T-1; Wavelength Typ Tt Electronics/optek Technology
61M8157
Phototransistor, Plastic T-1; Wavelength Typ Tt Electronics/optek Technology 61M8157
PHOTOTRANSISTOR, PLASTIC T-1; Wavelength Typ:935nm; Viewing Angle:-; Power Consumption:100mW; No. of Pins:2Pins; Transistor Case Style:T-1 (3mm); Product Range:-; Automotive Qualification Standard:-; MSL:-; SVHC:No SVHC RoHS Compliant: Yes

PHOTOTRANSISTOR, PLASTIC T-1; Wavelength Typ:935nm; Viewing Angle:-; Power Consumption:100mW; No. of Pins:2Pins; Transistor Case Style:T-1 (3mm); Product Range:-; Automotive Qualification Standard:-; MSL:-; SVHC:No SVHC RoHS Compliant: Yes

Supplier's Site Datasheet
Sensors, Transducers - Optical Sensors - Phototransistors - OP506A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Sensors, Transducers - Optical Sensors - Phototransistors
OP506A
Sensors, Transducers - Optical Sensors - Phototransistors OP506A
SENSOR PHOTO 935NM TOP VIEW T1

SENSOR PHOTO 935NM TOP VIEW T1

Supplier's Site

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Phototransistors Phototransistors Phototransistors Phototransistors
Product Number 365-1068-ND OP506A 61M8157 OP506A
Product Name Phototransistors Phototransistors Phototransistor, Plastic T-1; Wavelength Typ Tt Electronics/optek Technology Sensors, Transducers - Optical Sensors - Phototransistors
Phototransistor Type Phototransistor Phototransistor Phototransistor
Package Type T-1
Mounting Option Plugin Through Hole
Peak Wavelength 935 nm (9350 Å) 935 nm (9350 Å)
Unlock Full Specs
to access all available technical data

Similar Products

Phototransistors - S2829 - Hamamatsu Photonics Europe
Hamamatsu Photonics Europe
Specs
Phototransistor Type Phototransistor
Package Type Plastic
Peak Wavelength 800 nm (8000 Å)
View Details
TO-18 Flat Lens Package Hermetic Silicon Photosensor - L14C2 - Light in Motion LLC
Specs
Phototransistor Type Phototransistor
Material Silicon
Package Type TO-18
View Details
Photo FET - LS627 - Linear Systems
Linear Systems
Specs
Phototransistor Type Phototransistor
Power Dissipation 400 milliwatts
Rise Time 30 ns
View Details
Specs
Phototransistor Type Phototransistor
Material Silicon
Package Type 1.3 mm Axial Flat
View Details