Phototransistors 890nm Top View TO-18-2
Manufacturer: TT Electronics/Optek Technology
Win Source Part Number: 1336644-OP593A
Category: Sensors, Transducers>Optical Sensors - Phototransistors
Packaging: Bulk
Orientation: Top View
Standard Package: 500
Mounting: Through Hole
Power - Max: 250 mW
Voltage - Collector Emitter Breakdown (Max): 30 V
Current - Collector (Ic) (Max): 50 mA
Wavelength: 890nm
Current - Dark (Id) (Max): 100 nA
Temperature Range - Operating: -40°C ~ 100°C
Case / Package: TO-18-2
ECCN: EAR99
Fake Threat In the Open Market: 78
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.49.7080
Other Part Number: 365-1074,2266-OP593A
Base Product Number: OP593
RoHS Status: RoHS Compliant
SENSOR PHOTO 890NM TOP VIEW TO18
Phototransistors PHOTOTRANSISTOR TO-18
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Phototransistors | Phototransistors | Phototransistors | Phototransistors |
| Product Number | 365-1074-ND | OP593A | OP593A | OP593A |
| Product Name | Phototransistors | Sensors, Transducers - Optical Sensors - Phototransistors | Sensors, Transducers - Optical Sensors - Phototransistors | Phototransistors |
| Phototransistor Type | Phototransistor | Phototransistor | Phototransistor | |
| Package Type | TO-18-2 | |||
| Mounting Option | Plugin | Through Hole | ||
| Peak Wavelength | 890 nm (8900 Å) | 890 nm (8900 Å) |