Phototransistors 935nm Top View T-1
Phototransistors Photo Transistor
OPTICAL SENSOR PHOTOTRANSISTOR; Wavelength Typ:935nm; Viewing Angle:-; Power Consumption:100mW; No. of Pins:2Pins; Product Range:-; Automotive Qualification Standard:-; MSL:-; Input Current Max:100µA; No. of Channels:1Channels RoHS Compliant: Yes
SENSOR PHOTO 935NM TOP VIEW T1
| DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Phototransistors | Phototransistors | Phototransistors | Phototransistors |
| Product Number | 365-1598-ND | OP505C | 08F3008 | OP505C |
| Product Name | Phototransistors | Phototransistors | Optical Sensor Phototransistor; Wavelength Typ Tt Electronics/optek Technology | Sensors, Transducers - Optical Sensors - Phototransistors |
| Phototransistor Type | Phototransistor | Phototransistor | Phototransistor | |
| Package Type | T-1 | |||
| Mounting Option | Plugin | Through Hole | ||
| Peak Wavelength | 935 nm (9350 Å) | 935 nm (9350 Å) |