Phototransistors Top View TO-206AA, TO-18-3 Metal Can
Manufacturer: TT Electronics/Optek Technology
Win Source Part Number: 1331862-OP830SL
Category: Sensors, Transducers>Optical Sensors - Phototransistors
Packaging: Bulk
Orientation: Top View
Standard Package: 1,000
Mounting: Through Hole
Power - Max: 250 mW
Voltage - Collector Emitter Breakdown (Max): 15 V
Current - Collector (Ic) (Max): 50 mA
Current - Dark (Id) (Max): 1 µA
Temperature Range - Operating: -65°C ~ 125°C
Case / Package: TO-206AA, TO-18-3 Metal Can
ECCN: EAR99
Fake Threat In the Open Market: 69
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.49.7080
Other Part Number: 365-1619,2266-OP830S
Base Product Number: OP830
RoHS Status: RoHS Compliant
OPTICAL SENSOR PHOTOTRANSISTOR; Wavelength Typ:-; Viewing Angle:-; Power Consumption:250mW; No. of Pins:3Pins; Product Range:-; Automotive Qualification Standard:-; MSL:-; Collector Emitter Voltage V(br)ceo:5V; Output Voltage Max:15VRoHS Compliant: Yes
SENSOR PHOTO TOP VIEW TO206AA
Phototransistors Photodarlington
| DigiKey | Win Source Electronics | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | Allied Electronics, Inc. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Phototransistors | Phototransistors | Phototransistors | Phototransistors | Phototransistors | Phototransistors |
| Product Number | 365-1619-ND | OP830SL | 08F3043 | OP830SL | 70048593 | OP830SL |
| Product Name | Phototransistors | Sensors, Transducers - Optical Sensors - Phototransistors | Optical Sensor Phototransistor; Wavelength Typ Tt Electronics/optek Technology | Sensors, Transducers - Optical Sensors - Phototransistors | PHOTODARLINGTON | Phototransistors |
| Phototransistor Type | Phototransistor | Phototransistor | Phototransistor | Phototransistor | Photodarlington | |
| Package Type | TO-206AA, TO-18-3 Metal Can | |||||
| Mounting Option | Plugin | Through Hole | TO-18 | |||
| Operating Temperature | -65 to 125 C (-85 to 257 F) |