Phototransistors 935nm Side View Radial
Win Source Part Number: 1182662-OP550A
Category: Sensors, Transducers>Optical Sensors - Phototransistors
Package: Bulk
Orientation: Side View
Standard Package: 1,000
Power - Max: 100 mW
Voltage - Collector Emitter Breakdown (Max): 30 V
Current - Collector (Ic) (Max): 4.7 mA
Wavelength: 935nm
Current - Dark (Id) (Max): 100 nA
Mounting Type: Through Hole
Package / Case: Radial
Temperature Range - Operating: -40°C ~ 100°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 53 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.49.7080
Mfr: TT Electronics/Optek Technology
Other Names: 365-1070
Base Product Number: OP550
SENSOR PHOTO 935NM SIDE VIEW RAD
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Allied Electronics, Inc. | |
|---|---|---|---|---|---|
| Product Category | Phototransistors | Phototransistors | Phototransistors | Phototransistors | Phototransistors |
| Product Number | 365-1070-ND | OP550A | OP550A | OP550A | 70048585 |
| Product Name | Phototransistors | Sensors, Transducers - Optical Sensors - Phototransistors | Sensors, Transducers - Optical Sensors - Phototransistors | Phototransistors | PHOTO TRANSISTOR LATERAL |
| Phototransistor Type | Phototransistor | Phototransistor | Phototransistor | Phototransistor | |
| Package Type | Radial | ||||
| Mounting Option | Plugin | Through Hole | |||
| Peak Wavelength | 935 nm (9350 Å) | 935 nm (9350 Å) |